location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B110-SP-CAT-OD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332252104 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:25:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy to connect between mid- or end-span PoE source and device using Cat5e/6/6a cabling
  • - Dustproof, shockproof and IP66-rated to endure powerful jets of water from any direction
  • - Supports 802.3af/at/bt IEEE standards and Ethernet data speeds up to 1 Gbps
  • - Plug-and-play operation with no external power required for immediate installation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 2-year limited
Long product name Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA :
The long product name of Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA
More>>>
Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA:
The official description of Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outdoor In-Line Surge Protector Keeps Your 1G PoE Edge Network Equipment Safe
Ideal for home/corporate security systems, wireless access points, routers, bridges and other PoE (Power over Ethernet) applications, the B110-SP-CAT-OD protects outdoor-mounted network equipment from damage caused by power surges, electrostatic discharge (ESD) and cable discharge events. Just connect it between your source and network equipment using standard 23/24 AWG Cat5e/6/6a cables (sold separately) and the included cable glands. Both mid-span and end-span PoE are supported. Note
: two B110-SP-CAT-OD surge protectors are required to protect both source and device.

Your Last Defense Against Intruding Voltage Spikes That Can Cause Costly Downtime
Thyristor diode technology features low impedance and superior power handling capabilities, providing protection against ESD and super-fast response time under one nanosecond. Gas discharge modules on all four twisted pairs protect each wire from surges or spikes by dissipating the voltage transient through a contained plasma gas. Line-to-line and line-to-ground protection modes help protect against short circuits and minimize distortion of high-speed signals. The B110-SP-CAT-OD meets the following IEC regulations: IEC 61000-4-2 (ESD) +/- 15kV (Air), +/- 8kV (Contact) and IEC 61000-4-5 10kA (8/20µs), 20kV (8/20µs).

IP66 Rating Denotes Resistance to Dust and Water
The housing's IP66 rating means the surge protector is not only 100% protected against dust, but also able to endure high-pressure jets of water from any direction with no damage or decline in performance. In addition to its water and dust resistance, which keeps it safe in storms and other foul weather, the B110-SP-CAT-OD is shockproof, giving you peace of mind without worrying about the unit being jarred and damaged.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
This PoE in-line surge protector meets 802.3af, 802.3at and 802.3bt IEEE standards, supporting up to 90W of DC power (due to power dissipation, powered devices receive 71W) and Ethernet data speeds up to 1 Gbps. No external power supply is required. Rear mounting holes allow for convenient installation where needed, such as high on a wall or pole. The distance between the B110-SP-CAT-OD and the equipment it is protecting should not exceed 328 feet (100 meters).

TAA-Compliant for GSA Schedule Purchases
The B110-SP-CAT-OD is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA:
This short summary of the Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA, 1 Gbit/s, Grey, Acrylonitrile butadiene styrene (ABS), IP66, Network, Taiwan

Long summary description Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA:
This is an auto-generated long summary of Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA based on the first three specs of the first five spec groups.

Tripp Lite B110-SP-CAT-OD Outdoor In-Line PoE Surge Protector - IP66 Rated, 1 Gbps, Cat5e/6/6a, IEC Compliant, TAA. Data transfer rate: 1 Gbit/s. Product colour: Grey, Material: Acrylonitrile butadiene styrene (ABS), International Protection (IP) code: IP66. Weight: 250 g. Certification: CE, FCC, REACH. Package width: 75.9 mm, Package depth: 97 mm, Package height: 121.9 mm

Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Data transfer rate
1 Gbit/s
Features
Product colour *
Grey
Material
Acrylonitrile butadiene styrene (ABS)
International Protection (IP) code
IP66
Surge protection features
Network
Country of origin
Taiwan
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
250 g
Operational conditions
Operating temperature (T-T)
-40 - 70 °C
Storage temperature (T-T)
-40 - 90 °C
Operating relative humidity (H-H)
0 - 95%
Certificates
Certification
CE, FCC, REACH
Packaging data
Package width
75.9 mm
Package depth
97 mm
Package height
121.9 mm
Package weight
290 g
Package type
Box
Logistics data
Harmonized System (HS) code
85364900
Master (outer) case width
257 mm
Master (outer) case length
105.9 mm
Master (outer) case height
403.1 mm
Master (outer) case gross weight
3.14 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332252101
Brand Image Product code Product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1.83 m Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1.83 m
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA Tripp Lite B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA
(show image)
B110-SP-10G B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2.44 m Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2.44 m
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3.05 m Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3.05 m
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA Tripp Lite B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA
(show image)
B110-SP-CAT-OD2 B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black Tripp Lite Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black
(show image)
SK3BUAM Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)