location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP68UBAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP68UBAM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265814 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:48:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1080 J 6 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Cable length: 2.44 m
  • - Black Plastic
More>>>
Short summary description Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m:
This short summary of the Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP68UBAM, 1080 J, 6 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m:
This is an auto-generated long summary of Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m based on the first three specs of the first five spec groups.

Tripp Lite TLP68UBAM. Surge energy rating: 1080 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Country of origin: China. Cable length: 2.44 m, Weight: 740 g, Width: 91.9 mm. Package width: 169.9 mm, Package depth: 45 mm, Package height: 245.1 mm

Power
Surge energy rating *
1080 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
15 A
Peak power
1800 W
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
4
Features
Product colour *
Black
Material
Plastic
Country of origin
China
Weight & dimensions
Weight
740 g
Cable length *
2.44 m
Width
91.9 mm
Depth
36.1 mm
Weight & dimensions
Height
210.1 mm
Indication
LED indicators
Yes
Packaging data
Package width
169.9 mm
Package depth
45 mm
Package height
245.1 mm
Package weight
870 g
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
244.6 mm
Master (outer) case length
362 mm
Master (outer) case height
260.4 mm
Master (outer) case gross weight
8.31 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332265811
Country Distributor
United States 1 distributor(s)