location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPB-10K0-2U1C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214201 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:38:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for road trips, hikes, blackouts and other applications without AC power
  • - USB-A and USB-C ports provide 30W maximum charging power simultaneously
  • - 10,050mAh of lithium-ion battery capacity is plenty for hours of maximum power draw
  • - Certified by USB-IF to ensure highest-grade construction and performance
  • - LED indicators show remaining power bank battery capacity at a glance
Warranty: 1-year limited
Long product name Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black :
The long product name of Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black
More>>>
Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black:
The official description of Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10,050mAh Lithium-Ion Battery Charges Your Mobile Devices without an AC Power Outlet
No more frantic searching for an outlet when your mobile device’s battery power is getting low. Small and lightweight, this high-capacity power bank dishes out 10,050mAh of battery capacity for charging up to three mobile devices at the same time, including smartphones, tablets, e-readers and handheld gaming devices. Lithium-ion lasts longer than lead-acid batteries, charges faster and saves you money in the end. The UPB-10K0-2U1C is compatible with Android, Apple and Windows devices.

3 USB Ports Allow You to Keep Your Phone and Other Essential Devices Ready for Use
Dual USB-A ports provide 5V 2.4A (12W) of total power per port and feature 1.5A of fast-charging power for Apple devices. The USB-C port supports PD charging up to 5V 3A (15W), 9V 2A (18W) and 12V 1.5A (18W). All three ports provide a maximum of 30W of charging power simultaneously.

Protects Your Expensive Devices During Charging
Comprehensive safety features ensure worry-free charging of mobile devices. The power bank provides short circuit, overvoltage, overcurrent, overcharge and overdischarge protection.

Easy and Quick to Recharge for the Next Time You Leave Home
A lithium-ion battery with 10,050mAh of capacity provides charging at maximum power draw for hours, making your devices ready when you need them. Status LEDs let you know how much battery capacity is left. When it’s time to charge the internal battery, use the included USB-C cable to connect the power bank’s USB-C port to a USB-C port on a computer or wall charger.

USB-IF Certification Ensures Rigorous Testing and Top-of-the-Line Performance
This power bank meets the high standards of USB-IF (USB Implementers Forum, Inc.), a non-profit organization consisting of companies that developed the USB specification. Receiving USB-IF certification means the UPB-10K0-2U1C meets the industry’s highest environmental, mechanical and electrical standards. It operates with your USB devices, adapters and cables with top efficiency and safety.

Compact Housing Packs in a Pocket for On-the-Go Charging
An ideal power solution when you’re on the road or stuck somewhere without convenient electricity, the portable battery charger weighs less than one pound. It fits comfortably in your purse, pocket or backpack to keep your phone, tablet, Kindle, AirPods or other mobile device operating when you need it.

Short summary description Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black:
This short summary of the Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black, 10050 mAh, Lithium-Ion (Li-Ion), 30 W, Black

Long summary description Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black:
This is an auto-generated long summary of Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black based on the first three specs of the first five spec groups.

Tripp Lite UPB-10K0-2U1C Portable Charger - 2x USB-A, USB-C with PD Charging, 10,050mAh Power Bank, Lithium-Ion, USB-IF, Black. Battery capacity: 10050 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Total output power: 30 W. Product colour: Black

Design
Number of simultaneously connected devices (max) *
3
Product colour *
Black
Housing material
Acrylonitrile butadiene styrene (ABS)
Charger compatibility *
Universal
LED indicators
Yes
Certification
CE, FCC, REACH, USB-IF
Performance
Charging source *
USB
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
10050 mAh
Fast charging *
Yes
USB Power Delivery
Yes
Country of origin
China
Power
Total output power
30 W
Port 1 output current
2.4 A
Port 2 output current
2.4 A
Port 3 output current
3 A
Power protection features
Over current
Ports & interfaces
Input interface *
USB Type-C
USB Type-A output ports
2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
198 mm
Depth
25 mm
Height
124 mm
Weight
180 g
Cable length
0.91 m
Packaging data
Package width
235 mm
Package depth
118.1 mm
Package height
46 mm
Package weight
330 g
Package type
Box
Packaging content
Cables included
USB Type-C
Manual
Yes
Logistics data
Master (outer) case width
260.1 mm
Master (outer) case length
255 mm
Master (outer) case height
255 mm
Master (outer) case gross weight
3.7 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332214208
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)