location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-HM400 10.3 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-HM400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-HM400BE
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-HM400 10.3 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.3 MP CMOS 25.4 / 2.33 mm (1 / 2.33") Black
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 7.11 cm (2.8")
  • - Built-in microphone
  • - HDMI
Long product name JVC GZ-HM400 10.3 MP CMOS Black :
The long product name of JVC GZ-HM400 10.3 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GZ-HM400 10.3 MP, 1/2.33" CMOS, 32GB Built-in Flash memory, 10x opt
More>>>
Short summary description JVC GZ-HM400 10.3 MP CMOS Black:
This short summary of the JVC GZ-HM400 10.3 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-HM400, 10.3 MP, CMOS, 25.4 / 2.33 mm (1 / 2.33"), 7.11 cm (2.8"), LCD, 485 g

Long summary description JVC GZ-HM400 10.3 MP CMOS Black:
This is an auto-generated long summary of JVC GZ-HM400 10.3 MP CMOS Black based on the first three specs of the first five spec groups.

JVC GZ-HM400. Total megapixels: 10.3 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.33 mm (1 / 2.33"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.7 - 67 mm. Compatible memory cards: SD, SDHC, Flash memory: 32 GB. Display diagonal: 7.11 cm (2.8"), Display: LCD. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:41
Uk has collected 16 expert reviews for JVC GZ-HM400 10.3 MP CMOS Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
electricpig.co.uk
Updated:
2017-03-01 10:05:41
The JVC GZ-HM400 is billed as one of the camcorder cobbler’s very best efforts, a gadget loaded up with the very latest video tech for you to push your home movie making skills up a notch. So how does it handle out in the wild? Read our JVC GZ-HM400...
Good Great shots in decent conditions, slow motion looks cool...
Bad Narrow lens, not great in low light...
Bottom line An ok HD camcorder, but pricey considering its features sometimes come up short...
60%
gadgetshow.channel5.com
Updated:
2017-03-01 10:05:41
JVC’s GZ-HM400 has a 1/2.33in, 10.3MP CMOS sensor and records Full HD images at up to 24Mbps to a 32GB internal flash memory. For longer recording an SD/SDHC card slot makes it possible to use removable media. A 2.8in LCD screen features Laser Touch op...
Good The range and flexibility of slow-motion recording gives the HM400 an intriguing extra dimension and this extends to its stills settings, which can be shot at 50fps and 15fps. An optical image stabiliser smoothes the jitters from handheld footage without...
Bad Though camcorders are traditionally bad in low-light situations, the HM400’s performance is still a little disappointing in this area and images suffer from an extra degree of picture noise. The f2.8 lens is narrow and doesn’t allow enough int...
Bottom line Feed the HM400 plenty of light and the movie clips and stills it produces will be a delight. It’s a feature-packed model and its versatility is among the many reasons to consider it if, that is, you want a high-quality camcorder that requires more t...
80%
trustedreviews.com
Updated:
2017-03-01 10:05:41
JVC has often positioned itself as the maverick in the camcorder business. Where Canon, Sony and Panasonic usually offer products for every sector of the market, JVC tends not to focus on the high-end video enthusiast, and didn't release a model aimed at...
Bottom line The JVC Everio GZ-HM400 is an impressive return to the high-end for JVC after a year of absence. The level and ease of control is on par with the best of the competition, providing ample settings for the creative video enthusiast. The sub-£700 price is al...
90%
expertreviews.co.uk
Updated:
2017-03-01 10:05:41
With the current trend for full-specification 1920 x 1080 camcorders that record to built-in flash memory and high-capacity SD cards as opposed to tapes, DVDs or even hard disk drives, JVC has now joined Panasonic and Canon in introducing an impressive...
80%
digitalversus.com
Updated:
2017-03-01 10:05:41
Burst Mode: 9 Megapixels The HM400 can also take photos, and its burst mode can produce a stretch of eleven photos at 15 fps with a resolution of 9 Megapixels, or at 50 fps with a resolution of 5.3 Megapixels. And if you want to shoot video and take p...
Good Great build quality, Good battery life, Sharp video with good colours, Microphone input...
Bad Average sensitivity, Touchscreen interface can lag, Very narrow lens...
80%
digitalartsonline.co.uk
Updated:
2017-03-01 10:05:41
Perched at the top of JVC’s Everio camcorder range, the GZ-HM400 should give its rivals a run for their money. Like the Canon HF S10, it can shoot 1,920 x 1,080 video at 24Mbps – the highest level possible under current AVCHD spec – and it includes 32G...
70%
pcadvisor.co.uk
Updated:
2017-03-01 10:05:41
Product Code: GZ-HM400 Designed to sit at the top of JVC's Everio camcorder range, the JVC Everio GZ-HM400 should give its rivals a run for their money. Like the Canon HF S10, the JVC Everio GZ-HM400 can shoot 1,920 x 1,080 video at 24Mbps - the hig...
Bottom line The JVC Everio GZ-HM400 produces excellent picture quality in bright light conditions, and has lots of manual control options. Unfortunately, the Laser Touch system is frustrating to use and slow, the JVC Everio GZ-HM400 is tricky to hold comfortably...
60%
macworld.co.uk
Updated:
2017-03-01 10:05:41
Designed to sit at the top of JVC’s Everio camcorder range, the GZ-HM400 should give its rivals a run for their money. Like the Canon HF S10, it can shoot 1,920 x 1,080 video at 24Mbps – the highest level possible under current AVCHD spec – and it inc...
Good Excellent picture quality in bright light conditions, lots of manual control options...
Bad Laser Touch system is frustrating to use and slow, tricky to hold comfortably, low light picture noise...
60%
videomaker.com
Updated:
2017-03-01 10:05:41
Quality Footage Putting this camcorder through a variety of varying light and motion scenarios yielded positive results. The GZ-HM400 rendered a very clear image in good light, while lacking in the area of low light with slightly grainy blacks. Solid i...
Good Compact, Solid Build, Easy transfer of files to computer...
Bad Proprietary video format, No viewfinder, LCD only...
Bottom line The JVC GZ-HM400 is a handy little HD hard drive camera with tons of bells and whistles for its size.JVC Company of America 1700 Valley Road Wayne, NJ 07470...
0%
macworld.com
Updated:
2017-03-01 10:05:41
Editor's Note: The following article is reprinted from Macworld UK. Visit Macworld U.K.'s blog page for the latest Mac news from across the Atlantic. Designed to sit at the top of JVC’s Everio camcorder line, the GZ-HM400 should give its rivals a run f...
Good Excellent picture quality in bright light conditions; lots of manual control options.
Bad Laser Touch system is frustrating to use and slow; tricky to hold comfortably; low light picture noise.
Bottom line The GZ-HM400’s video quality in daylight is good, and it has a good range of manual features, but its poor lowlight performance and the gimmicky Laser Touch interface let it down...
60%
camcorderinfo.com
Updated:
2017-03-01 10:05:41
We were pleasantly surprised by how much of an improvement the JVC GZ-HM400 was over the GZ-X900. Both camcorders have the same price tag ($999 MSRP), so it is a no-brainer that the GZ-HM400 is the better buy. The HM400 has more features and better per...
0%
Digitaltrends.com
Updated:
2017-03-01 10:05:41
A bunch of new high-end AVCHD camcorders from Canon, JVC and Sony have arrived—or will soon be here in time to record holiday parties. All cost close to a grand but deliver the best video you’ll see this side of a quality HDTV. JVC’s new Everio GZ-HM4...
80%
about.com
Updated:
2017-03-01 10:05:41
JVC's Everio GZ-HM400 is a high definition camcorder delivering 1920 x 1080 video in the AVCHD format to 32GB of internal flash memory or an optional SDHC card. It features a 10x optical zoom lens, a 2.7-inch display, 9-megapixel still photo capture an...
80%
Brand Image Product code Product Stock Price from
JVC

JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue
(show image)
GZ-R495AEU GZ-R495AEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZ-R405BEU GZ-R405BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RY980HEU Memory 4K Camcorder
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Memory Camcorder
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)