location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorEdge CG210-N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG210N-GY
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphics design 54.1 cm (21.3")
  • - 1600 x 1200 pixels
  • - 30 ms 250 cd/m² 550:1
  • - 75 W
Warranty: 5 years
Long product name EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey :
The long product name of EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ColorEdge CG210-N
More>>>
EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey:
The official description of EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Hardware-Based Portrait Mode Support for Macintosh and Windows
- 14-Bit Processing
- ColorNavigator Calibration Software
- Ergonomic Cabinet Design
- Factory Adjustment of Gamma
- 3-Mode Fine Contrast
- Brightness Stabilization Function
- Product Information Display
- Free Mount Capability
- Macintosh ADC Support
- SWOP Certification
- Regulatory Standards

Short summary description EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey:
This short summary of the EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO ColorEdge CG210-N, 54.1 cm (21.3"), 1600 x 1200 pixels, 30 ms, Grey

Long summary description EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey:
This is an auto-generated long summary of EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey based on the first three specs of the first five spec groups.

EIZO ColorEdge CG210-N. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Response time: 30 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Grey

Display
Display diagonal *
54.1 cm (21.3")
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
30 ms
Contrast ratio (typical) *
550:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.270 x 0.270 mm
Viewable size, horizontal
17 cm
Viewable size, vertical
17 cm
Digital horizontal frequency
3 - 100 kHz
Digital vertical frequency
59 - 61 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product colour *
Grey
Certification
TCO'03, TCO'99,ISO 13406-2, TÜV/GS, c-Tick, CE, CB, UL, CSA, FCC-B, ICES-003-B, TÜV/S, VCCI-B, CCC
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
75 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
472 mm
Depth (with stand)
208.5 mm
Height (with stand)
541 mm
Weight (with stand)
10.2 kg
Width (without stand)
472 mm
Depth (without stand)
69 mm
Height (without stand)
373 mm
Weight (without stand)
7 kg
Other features
TV tuner integrated
No
Power requirements
200-240 V; 50 / 60 Hz
Height adjustment range (imperial)
3.2
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:11:03
Uk has collected 2 expert reviews for EIZO ColorEdge CG210-N computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macnews.com
Updated:
2011-07-31 03:11:02
This review is brought to you courtesy of “Layers” magazine.: The Eizo ColorEdge CG210 LCD display, with a native resolution of 1600×1200 and a contrast ratio of 550:1, is a precision 21.3-inch monitor designed for graphics professionals who...
80%
layersmagazine.com
Updated:
2011-07-31 03:11:02
A serious display for serious graphics professionals...
80%
Brand Image Product code Product Stock Price from
EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black
(show image)
CG319X CG319X 0.00
(excl. VAT)
0 (incl. VAT)