EIZO logo

EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
310669
Info modified on:
14 Mar 2025, 19:42:06
Short summary description EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black:

EIZO ColorEdge CG319X, 79 cm (31.1"), 4096 x 2160 pixels, 4K DCI, LED, 9 ms, Black

Long summary description EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black:

EIZO ColorEdge CG319X. Display diagonal: 79 cm (31.1"), Display resolution: 4096 x 2160 pixels, HD type: 4K DCI, Display technology: LED, Response time: 9 ms, Native aspect ratio: 17:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.