location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6in Latching SATA Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in Latching SATA Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSATA6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841948 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 6in Latching SATA Cable :
The long product name of StarTech.com 6in Latching SATA Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6in Latching SATA Cable
More>>>
StarTech.com 6in Latching SATA Cable:
The official description of StarTech.com 6in Latching SATA Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure latching SATA cable designed for new system boards and SATA hard drives

The LSATA6 SATA Cable features two latching 7-pin data receptacles and supports full SATA 3.0 bandwidth of up to 6Gbps when used with SATA 3.0 compliant drives.

The latching connectors lock when connected to a supporting (latchable) SATA port, ensuring a snug, and secured data connection every time to prevent accidental disconnects.

Featuring a low profile, yet durable construction, the flexible design improves airflow and reduces clutter in your computer case, helping to keep the case clean and cool.

Constructed of only top quality materials and designed for optimum performance and reliability this 6" SATA cable is backed by our lifetime warranty.

The StarTech.com Advantage

- Latching SATA connectors provide a secured data connection and prevent accidental disconnections
- Features a thin cable design, which helps reduce clutter and increase airflow within the computer/server case, for optimum system performance
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com 6in Latching SATA Cable:
This short summary of the StarTech.com 6in Latching SATA Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6in Latching SATA Cable, 0.1524 m, Male/Male, Red, 6 g, 125 mm, 225 mm

Long summary description StarTech.com 6in Latching SATA Cable:
This is an auto-generated long summary of StarTech.com 6in Latching SATA Cable based on the first three specs of the first five spec groups.

StarTech.com 6in Latching SATA Cable. Cable length: 0.1524 m, Connector gender: Male/Male, Product colour: Red. Package width: 125 mm, Package depth: 225 mm, Package height: 9 mm

Features
Cable length *
0.1524 m
Connector gender *
Male/Male
Product colour *
Red
Weight
6 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
9 mm
Package weight
11 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 8in Latching SATA to SATA Cable - F/F StarTech.com 8in Latching SATA to SATA Cable - F/F
(show image)
LSATA8 8in Latching SATA to SATA Cable - F/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 24in Latching SATA to Right Angle SATA Serial ATA Cable StarTech.com 24in Latching SATA to Right Angle SATA Serial ATA Cable
(show image)
LSATA24RA1 24in Latching SATA to Right Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 12in Latching SATA to Right Angle SATA Serial ATA Cable StarTech.com 12in Latching SATA to Right Angle SATA Serial ATA Cable
(show image)
LSATA12RA1 12in Latching SATA to Right Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 24in Latching SATA Cable StarTech.com 24in Latching SATA Cable
(show image)
LSATA24 24in Latching SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 18in Latching SATA Cable StarTech.com 18in Latching SATA Cable
(show image)
LSATA18 18in Latching SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 12in Latching SATA Cable StarTech.com 12in Latching SATA Cable
(show image)
LSATA12 12in Latching SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 18in Right Angle Latching SATA Serial ATA Cable StarTech.com 18in Right Angle Latching SATA Serial ATA Cable
(show image)
LSATA18RA2 18in Right Angle Latching SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 24in Right Angle Latching SATA Serial ATA Cable StarTech.com 24in Right Angle Latching SATA Serial ATA Cable
(show image)
LSATA24RA2 24in Right Angle Latching SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 12in Right Angle Latching Serial ATA SATA Cable StarTech.com 12in Right Angle Latching Serial ATA SATA Cable
(show image)
LSATA12RA2 12in Right Angle Latching Serial ATA SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)