StarTech.com logo

StarTech.com 18in Latching SATA Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
345908
Info modified on:
06 Sept 2024, 15:14:17
Short summary description StarTech.com 18in Latching SATA Cable:

StarTech.com 18in Latching SATA Cable, 0.457 m, SATA III, SATA 7-pin, SATA 7-pin, Male/Male, Red

Long summary description StarTech.com 18in Latching SATA Cable:

StarTech.com 18in Latching SATA Cable. Cable length: 0.457 m, Cable type: SATA III, Connector 1: SATA 7-pin. Compliance certificates: RoHS, Certification: CE, REACH. Quantity per pack: 1 pc(s), Package width: 120 mm, Package depth: 135 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.