location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB1284INT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842082 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year warranty and free lifetime technical support
Long product name StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter :
The long product name of StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter
More>>>
StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter:
The official description of StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Add a parallel port to any system with an available USB motherboard header
The ICUSB1284INT Internal USB Motherboard Header to Parallel Adapter lets you add a parallel port to any standard or low-profile/half-height desktop system that is equipped with an available USB motherboard header, offering data transfer rates up to 1.5Mbps. Unlike standard USB to parallel cables, this cable is designed for use inside the PC case, affording an entirely internal solution with no mess or extra adapters needed. This compact and simple USB adapter offers a cost-effective solution that bridges the compatibility gap between modern computers and legacy parallel peripherals. Backed by a StarTech.com 2-year warranty and free lifetime technical support."
" * Direct connection from the motherboard header allows for a clean and completely contained setup, without taking up a PCI/PCI-Express expansion slot in your system
* Extensive list of OS support and Microsoft WHQL certified drivers makes for maximum compatibility and simple installation
* Includes standard and low-profile/half-height slot brackets for easy placement into almost any system"

Short summary description StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter:
This short summary of the StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter, DB25, Multicolour

Long summary description StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter:
This is an auto-generated long summary of StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter based on the first three specs of the first five spec groups.

StarTech.com 24in Internal USB Motherboard Header to Parallel Adapter. Connector 1: DB25. Product colour: Multicolour

Ports & interfaces
Connector 1 *
DB25
Connector 1 gender
Female
Performance
Product colour *
Multicolour
Compatible operating systems
Windows 7(32/64bit)/ Server 2008 R2/ Vista(32/64bit)/ XP(32/64bit)/ Server 2003(32/64bit)/ 2000/ Server 2000, Mac OS X (10.6.x), Linux
Operational conditions
Operating temperature (T-T)
0 - 115 °C
Storage temperature (T-T)
-55 - 160 °C
Weight & dimensions
Width
53 mm
Depth
40 mm
Height
176 mm
Net weight
55 g
Packaging data
Package width
145 mm
Package depth
210 mm
Package height
40 mm
Package weight
130 g
Country Distributor
United Kingdom 1 distributor(s)