StarTech.com logo

StarTech.com 10 ft USB to Parallel Printer Adapter - M/M

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260060
Info modified on:
06 Sept 2024, 14:46:59
Warranty:
Lifetime Warranty
Long product name StarTech.com 10 ft USB to Parallel Printer Adapter - M/M:

StarTech.com 10 ft USB to Parallel Printer Adapter - M/M - USB to ieee 1284 - USB to centronics - USB to Parallel Cable

StarTech.com 10 ft USB to Parallel Printer Adapter - M/M:

Add a Centronics parallel port to your desktop or laptop PC through USB

The ICUSB128410 10 ft USB to Parallel Printer Adapter - M/M allows USB capable PCs to print to any standard parallel printer, converting a USB port into a Centronics (male) connector for direct connection to a parallel printer.

The USB interface provides a much faster data transfer rate than standard parallel ports, thereby reducing the time spent waiting for a print job or data transfer to be sent.

A portable, space-saving solution, the USB to Parallel Printer Adapter is self-powered and provides Plug and Play installation on Windows® based, USB-compliant computers.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com 10 ft USB to Parallel Printer Adapter - M/M:

StarTech.com 10 ft USB to Parallel Printer Adapter - M/M, Black, Centronics, USB Type-A, 30.5 m, Male/Male, 163 g

Long summary description StarTech.com 10 ft USB to Parallel Printer Adapter - M/M:

StarTech.com 10 ft USB to Parallel Printer Adapter - M/M. Product colour: Black, Connector 1: Centronics, Connector 2: USB Type-A. Weight: 163 g. Package width: 200 mm, Package depth: 220 mm, Package height: 16 mm. Master (outer) case width: 370 mm, Master (outer) case length: 415 mm, Master (outer) case height: 275 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.