location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Emtec Movie Cube Theater T800 320GB data projector 50 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Emtec Check ‘Emtec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Movie Cube Theater T800 320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EKHDD320T800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3126170088499
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Emtec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Emtec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Emtec Movie Cube Theater T800 320GB data projector 50 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 50 ANSI lumens
  • - LED 10000 h
  • - SVGA (800x600)
  • - Screen size compatibility: 304.8 - 1828.8 mm (12 - 72") Number of colours: 16.78 million colours
  • - Built-in speaker(s) 2 W
Warranty:
Long product name Emtec Movie Cube Theater T800 320GB data projector 50 ANSI lumens SVGA (800x600) :
The long product name of Emtec Movie Cube Theater T800 320GB data projector 50 ANSI lumens SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Movie Cube Theater T800 - Portable Beamer and Multimedia Recorder 320GB with DVB-T
More>>>
Short summary description Emtec Movie Cube Theater T800 320GB data projector 50 ANSI lumens SVGA (800x600):
This short summary of the Emtec Movie Cube Theater T800 320GB data projector 50 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Emtec Movie Cube Theater T800 320GB, 50 ANSI lumens, SVGA (800x600), 304.8 - 1828.8 mm (12 - 72"), 16.78 million colours, 90%, LED

Long summary description Emtec Movie Cube Theater T800 320GB data projector 50 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Emtec Movie Cube Theater T800 320GB data projector 50 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Emtec Movie Cube Theater T800 320GB. Projector brightness: 50 ANSI lumens, Projector native resolution: SVGA (800x600), Screen size compatibility: 304.8 - 1828.8 mm (12 - 72"). Light source type: LED, Service life of light source: 10000 h. Compatible memory cards: Memory Stick (MS), MMC, SD, SDHC. RMS rated power: 2 W, TV tuner type: DVB-T, Video formats supported: MPEG1, Xvid. Market positioning: Home cinema

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:22:13
Uk has collected 3 expert reviews for Emtec Movie Cube Theater T800 320GB data projector 50 ANSI lumens SVGA (800x600) and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%