location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 13-ay0001nd AMD Ryzen™ 5 4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-ay0001nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3A043EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP ENVY x360 13-ay0001nd AMD Ryzen™ 5 4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Hybrid (2-in-1) Convertible (Folder) Black
  • - AMD Ryzen™ 5 4500U 2.3 GHz
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 51 Wh 11 h 65 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP ENVY x360 13-ay0001nd AMD Ryzen™ 5 4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP ENVY x360 13-ay0001nd AMD Ryzen™ 5 4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY x360 13-ay0001nd, AMD Ryzen™ 5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP ENVY x360 13-ay0001nd AMD Ryzen™ 5 4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP ENVY x360 13-ay0001nd AMD Ryzen™ 5 4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP ENVY x360 13-ay0001nd. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Housing material
Aluminium
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display glass type
Gorilla Glass
Display brightness
400 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
4500U
Processor cores
6
Processor boost frequency
4 GHz
Processor frequency *
2.3 GHz
Processor cache
8 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel SoC
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
ExpressVPN, LastPass Premium
Trial software
Microsoft Office 365, McAfee LiveSafe
Operating system installed *
Windows 10 Home
Bundled software
Dropbox
Brand-specific features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP Audio Boost generation
Gen 2
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
51 Wh
Battery life (max)
11 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
210 g
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
306.5 mm
Depth
194.6 mm
Height
16.4 mm
Weight *
1.32 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
2.42 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-06-11 05:11:20
Uk has collected 35 expert reviews for HP ENVY x360 13-ay0001nd AMD Ryzen™ 5 4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
au.pcmag.com
Updated:
2020-07-24 17:44:32
One of the first laptops to sport AMD's latest fourth-generation Ryzen U-series processors, the HP Envy x360 13 (starts at $679.99) combines above-average computing performance with a thin, light, and stylish chassis. It also includes a convenient automat...
Good Thin, light, and spiffy-looking, Above-average performance, Nifty automatic camera shutter, Comfortable keyboard, Aggressive pricing, given components and build quality...
Bad Cramped touchpad...
Bottom line This Ryzen-powered version of HP's classy Envy x360 13 offers fast performance, a slick chassis, nifty features, and a palatable price. It's an excellent midrange 2-in-1 convertible laptop...
80%
Digitaltrends.com
Updated:
2020-09-09 05:07:27
Better performance for a lower price? That's not how laptops are usually sold, but that's exactly what the new HP Envy x360 proposes to do.HP's Envy line has played second fiddle to the company's premium Spectre laptops. It has been the midrange option, a...
Good Sleek and attractive, Superior typing experience, Excellent performance, Balanced port selection, Well-built...
Bad Lags behind in battery life, Pen not included...
Bottom line Yes. The Envy Envy x360 13 is a sleek, well-built, and fast 2-in-1 that feels far more premium than its price tag suggests.Editors' RecommendationsLenovo IdeaPad Flex 5 14 review: AMD nails it again The best laptop deals for July 2020: Dell, HP, Apple, an...
80%
techradar.com
Updated:
2020-09-24 04:43:27
If you've been wanting a 2-in-1 laptop, the HP Envy x360 13 (2020) may just be the excuse you need to upgrade from your current device. Between the excellent audio, full HD display, and the quick-charging battery, it's hard to find anything wrong with thi...
Good Excellent battery life, Quick charging, Speakers sound great at full volume, HP MPP 2.0 pen comfortable and easy to use...
Bad USB port cover hinges feel weak and awkward, Pen has limited pressure sensitivity and tilt recognition, No 4K display option...
Bottom line The HP Envy x360 is an excellent machine for everyday work and streaming entertainment. The screen and speakers give you excellent video resolution and audio quality, even at extreme viewing angles and full volume. Digital artists may find it awkward to w...
80%
notebookcheck.net
Updated:
2020-07-08 21:11:33
Working For Notebookcheck Are you a techie who knows how to write? Then join our Team! Especially English native speakers welcome! Currently wanted: German-English-Translator - Details here The metal chassis materials are similar to the ones used on th...
Good strong CPU and GPU performance for the price, relatively bright 1080p touchscreen, compact and portable form factor, adaptive sync support for games, upgradeable M.2 SSD an WLAN, support for USB-C charging, strong chassis design, webcam shutter, long bat...
Bad fingerprint and Power button positioning takes getting used to, relatively loud fan noise on HP Recommended mode, no grip along front edge; display is difficult to open, PWM on lower brightness levels, no Thunderbolt 3 on AMD SKUs, hinge could be more ri...
Bottom line The AMD-powered 2020 Envy x360 13 looks and performs better than what its relatively low price would otherwise suggest. It's essentially a less expensive version of the 2019 Spectre x360 13 that doesn't sacrifice chassis quality or system performance to r...
86%
neowin.net
Updated:
2020-07-08 21:11:33
HP's Envy lineup is always pretty solid. It's just below the flagship Spectre lineup, so you end up with a lot of premium perks, but at a not-so-premium price. That's where the Envy x360 13 comes in, with its AMD Ryzen 4000 processors.HP shrunk down the f...
80%
Laptopmag.com
Updated:
2020-07-12 04:05:58
Price: $799 CPU: AMD Ryzen 5 4500U GPU: AMD Radeon Graphics RAM: 8GB Storage: 256GB Display: 13.3-inch, 1080p Battery: 11:52 (old Edge); 10:45 (new Edge) Size: 12.1 x 7.7 x 0.7 inches Weight: 2.9 poundsThere is no shortage of great premiu...
Good Outstanding performance, 1080p display is bright and vivid, Stylish and compact aluminum design, Long battery life, Excellent value...
Bad No IR camera, AMD CPU means no Thunderbolt 3, A bit thicker and heavier than rivals...
Bottom line HP's Envy x360 13 redefines the sub-$1,000 category by delivering an uncompromised premium 2-in-1 laptop for less...
0%
windowscentral.com
Updated:
2020-07-12 04:05:58
Source: Daniel Rubino / Windows CentralAMD has been making some early waves this year with its new Ryzen Mobile 4000 series of processors. These are the first generation of laptop CPUs that, in theory, compete with Intel on price and performance.HP...
Good Outstanding value, Pen is included (nontilt)...
Bad No Thunderbolt 3, Just OK thermals, 16:10 or 3:2 aspect would be better...
Bottom line Source: Daniel Rubino / Windows CentralWho it's forIf you only want to spend $800If you want a convertible with inking supportIf you want an excellent thin notebook with exceptional performanceIf you want an outstanding valueWho it isn't forIf you want to...
90%
neowin.net
Updated:
2020-07-23 18:50:43
HP's new Envy x360 13 is a fantastic PC. Seriously, for something that costs under a thousand dollars, this absolutely has to be the best that I've used. Everything about it kind of blows me away, from the AMD Ryzen 4000 processors that clearly beat their...
Bottom line HP makes great laptops. The Spectre x360 is my favorite one on the market, with its OLED screen, tiny footprint, angled edges, and accent colors. It's the type of PC where when you turn it on, it returns the favor (just in case you don't get the reference...
95%
theverge.com
Updated:
2020-07-23 18:50:43
This year's HP Envy x360 is a big deal. Traditionally, the Envy line has been HP's midrange option; it's a rung above the budget Pavilion, but a rung below the flagship Spectre. This model, which starts at $699, really blurs the latter line. It's easily t...
Good Compact and sturdy build, Good keyboard, Strong gaming performance for integrated graphics, All-day battery life...
Bad No Thunderbolt 3 or HDMI, The 16:9 screen is the bane of my existence, There's some bloatware...
85%
laptopmedia.com
Updated:
2020-08-21 10:11:39
You know, convertible devices don't only work for professionals. Their versatility is such a regarded feature that practically everybody can take advantage. No matter if you're watching a video, browsing the Web, or you just want to take some notes. In fa...
Good Sleek aluminum design with a great feel, Covers 96% of sRGB colors (Innolux N133 HCG-GF3), Very high color accuracy when Gaming and Web design profile is installed (Innolux N133 HCG-GF3), Good battery life, A dedicated pen inside the box, There is a finge...
Bad Horrendous position of the Power button, Memory is soldered to the motherboard...
Bottom line Let's just quickly get out of the way the frustrations we had with this unit because we have a lot more to talk about. So, what we didn't like is that you need to remove the rubber feet from the bottom panel in order to get inside of the laptop. And the o...
0%
pcworld.com_techhive.com
Updated:
2020-08-21 10:11:39
HP's Ryzen 4000-powered Envy x360 13 proves that you can get first-class features for coach pricing. Don't believe me? Here are some of the goodies included:In fact, the HP Envy x360 13 we tested is so good, yet so affordable (despite a few corners cut to...
Good Solid build, Ryzen 5 4500U performs on par or better than comparable Core i7, Decent speakers...
Bad SSD is disappointingly slow, Screen could be brighter...
80%