HP logo

HP Pavilion Gaming Keyboard 550

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
420969
Info modified on:
18 Jun 2024, 11:44:04
End of life date:
31 Jul 2023
Bullet Points HP Pavilion Gaming Keyboard 550:
  • - 10-key rollover anti-ghosting ensures that no matter how fast and furious you make your next move, your key presses are detected.
  • - Adjust the volume or skip to your favorite track without exiting. With media control Fn keys, you have the power to switch it up while in-game.
  • - Game interruptions are detrimental to your success. Prevent them by activating the gaming mode function key, so all background processes stay where they belong—out of your game.
  • - Compete in comfort with 2-way adjustable legs that allow your wrist to sit in a relaxed, natural position.
Warranty:
One-year limited warranty.
Long product name HP Pavilion Gaming Keyboard 550:

Pavilion Gaming Keyboard 550

HP Pavilion Gaming Keyboard 550:

Swift. Smooth. Silent.
Maximize potential with a hybrid mechanical keyboard engineered to deliver speed with every stroke. Equipped with Red Hybrid mechanical-membrane switches, every key press provides lightning fast response times—taking your work and play to unmatched levels.

Short summary description HP Pavilion Gaming Keyboard 550:

HP Pavilion Gaming Keyboard 550, Full-size (100%), Wired, USB, LED, Black

Long summary description HP Pavilion Gaming Keyboard 550:

HP Pavilion Gaming Keyboard 550. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Backlight type: LED. Cable length: 0.18 m. Recommended usage: Gaming. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.