location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-008-CQC-ST mobile device charger Watch Black AC Fast charging Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-008-CQC-ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-008-CQC-ST show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250612 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:19:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite U280-008-CQC-ST mobile device charger Watch Black AC Fast charging Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Watch
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - LED indicators
  • - Fast charging Over current, Over voltage, Overcharge, Overload
  • - 100 - 240 V 50/60 Hz
More>>>
Short summary description Tripp Lite U280-008-CQC-ST mobile device charger Watch Black AC Fast charging Indoor:
This short summary of the Tripp Lite U280-008-CQC-ST mobile device charger Watch Black AC Fast charging Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-008-CQC-ST, Indoor, AC, 6 A, Black

Long summary description Tripp Lite U280-008-CQC-ST mobile device charger Watch Black AC Fast charging Indoor:
This is an auto-generated long summary of Tripp Lite U280-008-CQC-ST mobile device charger Watch Black AC Fast charging Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-008-CQC-ST. Charger type: Indoor, Power source type: AC, Charger compatibility: Watch. Input voltage: 100 - 240 V, AC adapter output current: 6 A. USB 2.0 ports quantity: 7, USB Type-C ports quantity: 1, Fast charging, Power protection features: Over current, Over voltage, Overcharge, Overload. Product colour: Black

Performance
Charger compatibility *
Watch
Power source type *
AC
USB 2.0 ports quantity
7
USB Type-C ports quantity
1
Fast charging
Yes
Fast charging technology
Quick Charge 3.0
Charger type *
Indoor
USB Power Delivery
Yes
USB Power Delivery revision
2.0
Power protection features
Over current, Over voltage, Overcharge, Overload
Certification
REACH, FCC
Country of origin
China
Design
Product colour *
Black
LED indicators
Yes
Power
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Input current
3 A
AC adapter output current
6 A
Weight & dimensions
Width
177 mm
Depth
114.3 mm
Height
19.3 mm
Weight
560 g
Packaging data
Quantity per pack
1 pc(s)
Cables included
AC
Package type
Box
Package width
230.1 mm
Package depth
145 mm
Package height
85.1 mm
Package weight
960 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332250619
Other features
Type
Freestanding
User guide
Yes
Brand Image Product code Product Stock Price from
Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage
(show image)
U280-006-C3A-ST 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black
(show image)
U280-C02-45W-1B U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C03-36W-1B 3-Port USB Car Charger, 36W Max - USB-C PD 3.0 Up to 18W, 2 USB-A QC 3.0 Up to 36W Tripp Lite U280-C03-36W-1B 3-Port USB Car Charger, 36W Max - USB-C PD 3.0 Up to 18W, 2 USB-A QC 3.0 Up to 36W
(show image)
U280-C03-36W-1B U280-C03-36W-1B 3-Port USB Car Charger, 36W Max - USB-C PD 3.0 Up to 18W, 2 USB-A QC 3.0 Up to 36W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-39W-1B Dual-Port USB Car Charger with 39W Charging - USB-C (27W) PD 3.0, USB-A (12W), Black Tripp Lite U280-C02-39W-1B Dual-Port USB Car Charger with 39W Charging - USB-C (27W) PD 3.0, USB-A (12W), Black
(show image)
U280-C02-39W-1B U280-C02-39W-1B Dual-Port USB Car Charger with 39W Charging - USB-C (27W) PD 3.0, USB-A (12W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-005-WS4C1 mobile device charger Universal Black AC Indoor Tripp Lite U280-005-WS4C1 mobile device charger Universal Black AC Indoor
(show image)
U280-005-WS4C1 U280-005-WS4C1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)