location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6 24-in PostScript Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6 24-in PostScript Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8W15A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018667501 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:53:44
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z6 24-in PostScript Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: One-year limited hardware warranty
Long product name HP Designjet Z6 24-in PostScript Printer :
The long product name of HP Designjet Z6 24-in PostScript Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet Z6 24-in PostScript Printer
More>>>
HP Designjet Z6 24-in PostScript Printer:
The official description of HP Designjet Z6 24-in PostScript Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Read details more clearly and see high-contrast colour with new high-definition HP printheads. HP Pixel Control enables smooth gradients, and the integrated vertical trimmer streamlines finishing.[3] Handle complex files and secure your printers/data.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet Z6 24-in PostScript Printer:
This short summary of the HP Designjet Z6 24-in PostScript Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6 24-in PostScript Printer, Inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow, 66.9 m²/hr, A1 (594 x 841 mm)

Long summary description HP Designjet Z6 24-in PostScript Printer:
This is an auto-generated long summary of HP Designjet Z6 24-in PostScript Printer based on the first three specs of the first five spec groups.

HP Designjet Z6 24-in PostScript Printer. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Banner, Bond paper, Coated paper, Photo paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Display: LED, Internal memory: 4096 MB. Power consumption (typical): 100 W

SECURE—Protect your work and your information

Protect printers/data from unauthorized access with HP Secure Boot, whitelisting, and encrypted hard disk.
Protect documents, preserve confidentiality with authentication solutions like PIN printing, card readers.[5]
Secure your printers with HP JetAdvantage Security Manager; manage your fleet remotely with HP Web Jetadmin.

PRECISE—Clearly distinguish subtle details

Read details more clearly and see high-contrast colour with new high-definition HP printheads.
No need for light inks with HP's dual drop technology.
Get smooth gradients, even for challenging colour combinations, with HP Pixel Control.
Work with water- and fade-resistant prints, indoors and out, with HP Vivid Photo Inks.[1]

FAST—Work without delays

Handle even the most complex files with powerful processing architecture and the Adobe PDF Print Engine.[2]
Cut maps to different sizes in fewer steps with the first printer including an integrated vertical trimmer.[3]
Print up to 20% faster[4] with 2400 nozzle-per-inch, high-definition HP printheads.
Spend less time on media changes and adjustments with dual roll support and automatic roll switching.[3]

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
CALS G4, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Printing colours *
Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality)
66.9 m²/hr
Print head
3
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Banner, Bond paper, Coated paper, Photo paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.8 mm
Maximum roll width
61 cm
Maximum roll diameter
13.5 cm
Media width (sheets)
610 mm
Roll widths supported
279 - 610mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Display
LED
Internal memory
4096 MB
Internal storage capacity
500 GB
Storage media
HDD
Sound power level (standby)
33 dB
Sound pressure level (printing)
42 dB
Certification
ErP; WEEE; RoHS (EU); REACH; EPEAT Silver
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Care Pack
Yes
Power
Power consumption (typical)
100 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
30% post-consumer recycled plastic; Free, convenient HP ink cartridge and printhead recycling with HP Planet Partners; Highest WIR Print Permanence Ratings in the Industry; Compatible with FSC®-certified HP large format printing materials and HP Recycled Satin Canvas, and a range of recyclable HP media with a take-back program; ENERGY STAR® certified; EPEAT® registered
Weight & dimensions
Width
1293 mm
Depth
695 mm
Height
998 mm
Weight
66 kg
Packaging data
Package width
1440 mm
Package depth
766 mm
Package height
718 mm
Package weight
97 kg
Cartridge(s) included
Yes
Drivers included
Yes
Quick start guide
Yes
Other features
Electromagnetic compatibility
EU (EMC Directive), South Africa (SABS)
Safety
EU (LVD and EN 60950-1 compliant); Russia, Belarus, Kazakhstan (EAC)
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Disclaimer HP Designjet Z6 24-in PostScript Printer:
Disclaimer

[1] Performance may vary based on writing system differences. Print permanence estimates by HP Image Permanence Lab based on the same formulation of HP Vivid Photo Inks used with the HP DesignJet Z6200 Photo Production Printer, using 6 inks. Water resistance performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab on a range of HP media. For more information, see http://www.HPLFMedia.com/printpermanence
[2] The Adobe PDF Print Engine (APPE) is Adobe’s high speed, high fidelity print platform. Version 4 extends APPE’s leading edge for print reproduction with new performance efficiencies and breakthrough rendering features. APPE 4 enables printers to increase workflow efficiency and capitalize on the profit potential of innovations in inkjet print technology. To learn more, visit https://www.adobe.com/products/pdfprintengine.html
[3] Vertical trimmer and dual rolls included with the HP DesignJet Z6dr 44-in PostScript® Printer with V-Trimmer only.
[4] Based on internal HP testing. Up to 20% faster printing compared to the HP DesignJet Z2600 PostScript® Printer and HP DesignJet Z5600 PostScript® Printer. May vary depending on print mode and media type.
[5] Card reader functionality enabled through optional third-party solutions.

Technical specification disclaimers
Maximum rate of output for colour image 100% colour coverage. Printed on maximum roll size, with Original HP Vivid Photo Inks.
Mechanical printing time with Original HP Vivid Photo Inks.
Borderless printing available on photo gloss, photo satin, polypropylene, and backlit roll media.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC, 50-60% relative humidity, on A0 HP Matte Film in Best or Normal mode with HP Vivid Photo Inks.
Measured on HP Matte Film.
Based on 4 GB RAM.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.