HP logo

HP SD Pro 44-in Scanner

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
461792
Info modified on:
01 Jul 2025, 01:10:44
Short summary description HP SD Pro 44-in Scanner:

HP SD Pro 44-in Scanner, 1118 x 75760 mm, 1200 x 1200 DPI, 9600 x 9600 DPI, 48 bit, Sheet-fed scanner, Black

Long summary description HP SD Pro 44-in Scanner:

HP SD Pro 44-in Scanner. Maximum scan size: 1118 x 75760 mm, Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 9600 x 9600 DPI. Scanner type: Sheet-fed scanner, Product colour: Black. Sensor type: CIS, Scan file formats: JPG, PDF, TIFF, Scan to: E-mail, Network folder, USB, File, Print, FTP. Maximum ISO A-series paper size: A0, Media thickness (min): 2 mm. USB version: 3.2 Gen 1 (3.1 Gen 1), Standard interfaces: Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.