location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo Ultraportable Projector PLC-XU84 data projector 2000 ANSI lumens LCD XGA (1024x768) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultraportable Projector PLC-XU84
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLC-XU84
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 14:42:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo Ultraportable Projector PLC-XU84 data projector 2000 ANSI lumens LCD XGA (1024x768) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Grey
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 400:1
  • - Built-in speaker(s) 1 W
  • - 100 W
Long product name Sanyo Ultraportable Projector PLC-XU84 data projector 2000 ANSI lumens LCD XGA (1024x768) Grey :
The long product name of Sanyo Ultraportable Projector PLC-XU84 data projector 2000 ANSI lumens LCD XGA (1024x768) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultraportable Projector PLC-XU84
More>>>
Short summary description Sanyo Ultraportable Projector PLC-XU84 data projector 2000 ANSI lumens LCD XGA (1024x768) Grey:
This short summary of the Sanyo Ultraportable Projector PLC-XU84 data projector 2000 ANSI lumens LCD XGA (1024x768) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo Ultraportable Projector PLC-XU84, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 85%, 15 - 100 kHz

Long summary description Sanyo Ultraportable Projector PLC-XU84 data projector 2000 ANSI lumens LCD XGA (1024x768) Grey:
This is an auto-generated long summary of Sanyo Ultraportable Projector PLC-XU84 data projector 2000 ANSI lumens LCD XGA (1024x768) Grey based on the first three specs of the first five spec groups.

Sanyo Ultraportable Projector PLC-XU84. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHP, Lamp power: 200 W. Dot clock scanning frequency: 140 MHz. RMS rated power: 1 W. Market positioning: Portable, Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 20:32:42
Uk has collected 1 expert review for Sanyo Ultraportable Projector PLC-XU84 data projector 2000 ANSI lumens LCD XGA (1024x768) Grey and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
Laptopmag.com
Updated:
2011-09-23 20:32:39
Sanyos portable projector offers plenty of brightness and wireless connectivity, but it could be easier to use.
Good Relatively bright, Includes wired and wireless networking connectivity, Large optical zoom ratio...
Bad Confusing onscreen menu, Difficult Wi-Fi setup, Noisy cooling fan, Poorly designed remote control...
Bottom line The Sanyo PLC-XU87 promises just about everything you could possibly need from a portable projector, including a high lumens rating, Wi-Fi, and a remote. Unfortunately, these features are drastically overshadowed by poor execution, confusing setup, and...
50%
Country Distributor
United Kingdom 1 distributor(s)