location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VP2120 video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP2120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP2120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792010897 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:15:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VP2120 user manual (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VP2120 video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brilliant AV Routing
  • - One HDMI input and dual HDMI outputs plus 4 bi-directional streaming with matrix display support
  • - Seamless Switching between streamed-in sources for fast idea exchange
  • - Scaler – features a video scaling function to convert input resolutions to the optimum display resolutions
  • - Audio DSP – mixes Mic input and HDMI input for HDMI or audio output
  • - HDMI audio de-embedding support
  • - Launch A Quick Meeting Anytime
  • - Launches wireless BYOD collaboration via Web GUI and Mobile App in a swift and agile way
  • - Offers quick and easy access to log in a quick meeting via multiple methods:
  • - . Start auto scan and select a room number from the list
  • - . Scan the QR code shown on the VP2120 OSD
  • - . Load a pre-saved QR code
  • - . Input the IP address and Room code shown on the OSD
  • - Seamless BYOD Collaboration
  • - Multiple control method via front-panel pushbuttons, web GUI, OSD, IR remote, and mobile app
  • - Streaming in – view up to 4 streamed-in contents simultaneously for real-time synchronization
  • - Streaming out – allows log-in participants to view the Go-live contents on personal devices
  • - Attendee audio / video permission can be managed by the host
  • - Multi-view mode – the display layout can either be set up by the host or dynamically adjusted to suit the number of sources available
  • - Whiteboard allows real-time annotation for idea exchange and synchronization
  • - Chat room feature enhances text interaction and information sharing
  • - Video capture records the meeting process for future tracking
  • - File sharing enables further data sharing and follow-up
  • - Supports RTMP for streaming video content to large audience via RTMP compatible sites such as Facebook, Youtube, etc.
  • - High-definition Video with Optimum Output
  • - Superior video quality up to 1920 x 1080 with single streaming input and 854 x 480 with four streaming inputs
  • - EDID Expert™ – automatically selects the optimum EDID settings for smooth power-up, high-quality display, and the best video resolution across connected devices
  • - HDMI (1080p); CEC (Consumer Electronics Control); HDCP 1.4 compliant
Long product name ATEN VP2120 video switch HDMI :
The long product name of ATEN VP2120 video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Seamless Presentation Switch with Quad View Multistreaming
More>>>
ATEN VP2120 video switch HDMI:
The official description of ATEN VP2120 video switch HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VP2120 is a Seamless Presentation Switch that integrates video matrix switch, quad-view multistreaming, audio DSP, and idea-sharing platform into one compact device. With the seamless switching between streamedin sources, the online idea exchanging features, and the network capability that enables the wireless connection for mobile devices, the VP2120 and ATEN Video Presentation Control App empower wireless BYOD collaboration anytime when a short catch-up, quick meeting, instant brainstorm, stand-up, or ad hoc call is needed.

Designed for flexible and spontaneous team collaboration, the VP2120 along with ATEN Video Presentation Control App facilitates BYOD meetings with the straightforward user interface that give users quick and easy access to any on-the-fly meetings. Joining an online meeting is easy and secure. Participants can just bring their own devices and use the private QR code or room code, or auto scan the local network to get available room list to log in, even when they’re not physically in the same area. The VP2120 enables bi-directional content streaming of up to 4 participants simultaneously while allowing for up to 12 individuals to log in. With the builtin multi-view mode, the streamed sources can be output on the same screen, with the display layout either being set up by the host or dynamically adjusted to suit the number of sources available. Participants can also focus a streaming input to display in full screen or view the go-live screen together for synchronization. As long as the participants are all in the same network environment, the built-in audio DSP enables the remote one to broadcast microphone audio signal to other meeting members, as well as mixes Mic input and HDMI input for HDMI or audio output. To avoid random noise and visual distractions, attendee audio and video permission can be managed by the host.

Speaking of other highlighted features, the VP2120, together with ATEN Video Presentation Control app, include the Whiteboard that allows for real-time annotation for idea exchange and synchronization, the Chat Room with ample 50MB storage space that helps enhance interaction among participants, and the Video Capture function that records the meeting process for future tracking. In order to increase audience size, the VP2120 supports RTMP for streaming video content to large audience via RTMP compatible sites such as Facebook, Youtube, etc. Thanks to this collaborative presentation solution, any form of small-group discussion can be facilitated efficiently with ease to deliver an immediate boost to team work.

Short summary description ATEN VP2120 video switch HDMI:
This short summary of the ATEN VP2120 video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VP2120, HDMI, USB Type-A, Metal, Black, Power, 169 mm

Long summary description ATEN VP2120 video switch HDMI:
This is an auto-generated long summary of ATEN VP2120 video switch HDMI based on the first three specs of the first five spec groups.

ATEN VP2120. Video port type: HDMI, USB port type: USB Type-A. Material: Metal, Product colour: Black, LED indicators: Power. Width: 169 mm, Depth: 200 mm, Height: 44 mm

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
3
HDMI in
1
Number of HDMI outputs
2
USB port type
USB Type-A
RJ-45 input ports
1
DC-in jack
Yes
Features
Material
Metal
Product colour
Black
Consumer Electronics Control (CEC) support
Yes
Extended display identification data (EDID)
Yes
Features
HDCP
Yes
LED indicators
Power
HDCP version
1.4
Weight & dimensions
Width
169 mm
Depth
200 mm
Height
44 mm
Weight
1.14 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VS481B video switch HDMI ATEN VS481B video switch HDMI
(show image)
VS481B VS481B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801H video switch HDMI ATEN VS0801H video switch HDMI
(show image)
VS0801H VS0801H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)