location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS184A video splitter HDMI 4x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS184A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS184A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004377 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Size Chart (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VS184A user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS184A video splitter HDMI 4x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects one HDMI source to four HDMI displays at the same time
  • - HDMI (3D, Deep Color, 4kx2k); HDCP 1.4 Compliant
  • - Supports resolutions of up to Ultra HD 4k x 2k
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Long distance transmission – up to 15 m (24 AWG)
  • - Supports max. data rate of 10.2 Gbps
  • - Plug-and-play – no software installation required
  • - Note: Long distance transmission up to 20m (with ATEN 2L-7D20H)
Long product name ATEN VS184A video splitter HDMI 4x HDMI :
The long product name of ATEN VS184A video splitter HDMI 4x HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port 4K HDMI Splitter
More>>>
ATEN VS184A video splitter HDMI 4x HDMI:
The official description of ATEN VS184A video splitter HDMI 4x HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS184A HDMI Splitter is the perfect solution for anyone who needs to send one source of digital high definition video to four displays at the same time. It supports all HDMI-enabled equipment, such as DVD players, satellite set-top boxes and all HDMI displays.

The VS184A HDMI Splitter is HDCP (High Bandwidth Digital Content Protection) compliant, making it effective for use with all HDMI displays in home theater applications, as well as in corporate, educational and commercial settings.

Short summary description ATEN VS184A video splitter HDMI 4x HDMI:
This short summary of the ATEN VS184A video splitter HDMI 4x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS184A, HDMI, 4x HDMI, 4096 x 2160 pixels, Black, 15 m, 3840 x 2160, 4096 x 2160

Long summary description ATEN VS184A video splitter HDMI 4x HDMI:
This is an auto-generated long summary of ATEN VS184A video splitter HDMI 4x HDMI based on the first three specs of the first five spec groups.

ATEN VS184A. Video port type: HDMI, Video out: 4x HDMI. Maximum resolution: 4096 x 2160 pixels, Product colour: Black, Maximum operating distance: 15 m. AC input voltage: 5.3 V, Power consumption (typical): 6.02 W. Dimensions (WxDxH): 200 x 80 x 25 mm, Weight: 470 g

Ports & interfaces
Video port type *
HDMI
Video in
1
Video out *
4x HDMI
Video ports quantity *
5
Connector(s)
4
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
4096 x 2160 pixels
Full HD
Yes
3D
Yes
Maximum operating distance
15 m
Remote control included
No
Rack mounting
Yes
HDCP
Yes
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Power
AC input voltage
5.3 V
Power consumption (typical)
6.02 W
USB powered
No
Weight & dimensions
Dimensions (WxDxH)
200 x 80 x 25 mm
Weight
470 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Resolution
4096 x 2160 pixels
Connector type
HDMI Type A Female
Number of connectors
4
Maximum cable length
15 m
Maximum video resolution
4096 x 2160 pixels
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS0110HA video splitter HDMI ATEN VS0110HA video splitter HDMI
(show image)
VS0110HA VS0110HA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)