location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8MG30ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-5005U (3MB Cache, 2GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 SVA
  • - 4GB (1600MHz) DDR3L-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-5005U (3MB Cache, 2GHz), 4GB DDR3L-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768 SVA, DVD±RW, Intel HD Graphics 5500, LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Budget-friendly. Business ready.

Get connected with the value-priced HP 250 Notebook PC. Complete business tasks with Intel® technology, essential collaboration tools and Windows 10 Pro[1] loaded on the HP 250. The durable chassis helps protect the notebook from the rigors of the day.

Short summary description HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G6, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP 250 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5005U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Fast charging
Yes
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
253.8 mm
Height
23.8 mm
Weight *
1.86 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-12 03:45:23
Uk has collected 21 expert reviews for HP 250 G6 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
laptopmedia.com
Updated:
2020-01-12 03:45:23
With the complete overhaul of the HP 250 series, the OEM is looking for a larger piece of the pie in the lower-end business segment. And it looks like they deserve some recognition. With a sleek, simple and fairly sturdy chassis packing relatively big bat...
Good Comfortable input devices, Long battery life, Relatively affordable, We didn't detect a convential use of PWM so it's practically safe to use for long periods of time...
Bad You can insert either M.2 SSD or 2.5-inch HDD, not both, The screen could still be a bit better (exceptionally low brightness and contrast)...
Bottom line Surely, you won't fall in love from first sight with the HP 250 G6 but if you spend enough time with it, you will learn to appreciate the most important aspects for a business solution in which the device exels.Build quality isn't exactly great but it's d...
0%
notebookcheck.net
Updated:
2020-01-12 03:45:23
Cheap office computer. The HP 250 G6 costs around €500, for which you get a 15.6-inch notebook with a Core i3 processor, 8 GB RAM, a Full HD display, an SSD, and good battery life...
Good matte display, full HD resolution, remains quiet, rarely gets warm, SSD, AC WiFi, removable battery...
Bad weak brightness, low contrast, poor viewing angles, only one year's warranty, average WiFi speeds, slow memory card reader...
Bottom line The HP 250 G6 2UB93ES was provided by cyberportHP has delivered a simple 15.6-inch office laptop. While the Core i3 processor will not break any performance records, it does provide enough performance for office and internet applications. Better still, th...
78%