location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-RL34 label-making tape Gold on blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-RL34
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-RL34 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766802321
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:49:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-RL34 label-making tape Gold on blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Gold on blue
  • - Tape width: 1.2 cm
  • - Quantity per pack: 1 pc(s)
More>>>
Short summary description Brother TZE-RL34 label-making tape Gold on blue:
This short summary of the Brother TZE-RL34 label-making tape Gold on blue data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-RL34, Gold on blue, TZe, Blue, Thermal transfer, Brother, 1.2 cm

Long summary description Brother TZE-RL34 label-making tape Gold on blue:
This is an auto-generated long summary of Brother TZE-RL34 label-making tape Gold on blue based on the first three specs of the first five spec groups.

Brother TZE-RL34. Label colour: Gold on blue, Tape type: TZe, Product colour: Blue. Tape width: 1.2 cm, Tape length: 4 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Gold on blue
Tape type
TZe
Product colour
Blue
Print technology
Thermal transfer
Brand compatibility
Brother
Weight & dimensions
Tape width *
1.2 cm
Tape length
4 m
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)