location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D610BTVP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D610BTVPZU1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766820486
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 12:14:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - Maximum printing width: 2.4 cm
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth
  • - Display: LCD Colour display
  • - 1 kg
Long product name Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth :
The long product name of Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal transfer, 24 mm, LCD, Desktop, USB, Bluetooth, 3.1 kg
More>>>
Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth:
The official description of Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your office or business with a professional label printer from Brother.

From larger offices to shared workspaces and retail environments, the PT-D610BT offers a compact, easy to use label printer which prints clear, laminated labels in high resolution. With fast print speeds and an automatic cutter, the PT-D610BT is perfect for high-volume labelling jobs, including asset management, product information or inventory tracking labels.

Print durable labels up to 18mm in width using Brother’s genuine TZe tapes. Providing resistance to water, abrasion, chemicals and temperature extremes, you can be sure your labels will last over time.

Brother's free iPrint and Label app connects your Android or iOS phone or tablet to your label printer via Bluetooth 5.0 (MFi certified) so you can design, edit and print labels containing barcodes, logos and more from your mobile device. Or make professional-looking labels from your PC or Mac using the free P-touch Editor software via USB connection and complete batch labelling jobs from an MS Excel or Word document and with a laptop style keyboard and graphic display, you can instantly create labels on demand.

Includes AC adapter, tape cassette, carry case and USB cable.

Short summary description Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth:
This short summary of the Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-D610BTVP, TZe, Thermal transfer, Wired & Wireless, AA, Nickel-Metal Hydride (NiMH), Black

Long summary description Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth:
This is an auto-generated long summary of Brother PT-D610BTVP label printer Thermal transfer Wired & Wireless TZe Bluetooth based on the first three specs of the first five spec groups.

Brother PT-D610BTVP. Tape type: TZe. Print technology: Thermal transfer. Connectivity technology: Wired & Wireless. Battery type: AA, Battery technology: Nickel-Metal Hydride (NiMH). Product colour: Black

Printing
Print technology *
Thermal transfer
Colour *
No
Maximum printing width *
2.4 cm
Paper handling
Autocutter
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
Yes
USB port *
Yes
Performance
Tape type
TZe
Design
Product colour *
Black
Display *
LCD
Design
Colour display
Yes
Power
Battery type
AA
Number of batteries supported
6
Battery technology
Nickel-Metal Hydride (NiMH)
Auto power off
Yes
Weight & dimensions
Width
202 mm
Depth
87 mm
Height
199 mm
Weight
1 kg
Packaging data
Package weight
3.1 kg
Packaging content
Cables included
AC, USB
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)