location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P27h G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7VH95AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905755745 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily navigate documents and large spreadsheets and work in multiple applications side by side on the 27-inch diagonal Full HD IPS screen with vibrant 1920 x 1080 resolution. Get convenient stereo audio right at the display for your multimedia.
  • - Set a new style standard with a sleek design that has a 3-sided micro-edge bezel for unlimited sightlines and virtually seamless multi-display1 setups. See the screen clearly from almost anywhere in the room with 178° viewing angles.
Warranty: 3 year limited warranty including 3 year of parts, labor, and next business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black :
The long product name of HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P27h G4 FHD Monitor
More>>>
HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
The official description of HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extra-large screen size at an extra-small price
Give your content room to roam on the HP P27h G4 FHD Height Adjust Monitor. It combines business-class presentation features, comfort adjustability, stereo audio, and advanced connectivity in an affordable, contemporary design that’s a standout on any desk.

Short summary description HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP P27h G4, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

HP P27h G4. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Crisp images and clear sound for all your content
Crisp images and clear sound for all your content

Navigate documents and large spreadsheets and work in applications side by side on the 27-inch diagonal Full HD IPS screen with 1920 x 1080 resolution. Get convenient stereo audio at the display.

A beauty at any price
A beauty at any price

Set a new style standard with a 3-sided micro-edge bezel for unlimited sightlines and virtually seamless multi-display1 setups. See the screen clearly from almost anywhere with 178° viewing angles.

Get comfortable

Find your best view with adjustable tilt settings, 100 mm of height adjustment, and 90° pivot rotation.

Adjust your view

Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode. Adjust tilt for your best view.

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

We have your back

We’re just a call or click away. Rest assured that your IT investment is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service.

Create an efficient workspace

Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display. [2]

Place it where you need it

Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern. [3]

Complete the picture

Customize a total solution with options designed for your display, like the HP S101 Speaker Bar, which attaches easily to the lower bezel to add stereo audio without the desktop clutter. [4]

Responsibly made

Energy efficiency and environmental sustainability are built into every ENERGY STAR® and TCO certified, EPEAT® 2019 registered, and low halogen display. [5,6]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1366 x 768, 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.3114 x 0.3114 mm
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Certification
Australian-New Zealand MEPS; BSMI; CB; CCC; CE; CEL; CSA; EAC; Energy Star; FCC; ICES; ISO 9241-307; KC; KCC; NOM; PSB; TUV-S; UL; VCCI; Vietnam MEPS; WEEE; ISC
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
Yes
Ergonomics
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-180 - 180°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
24 W
Power consumption (standby) *
0.3 W
Power consumption (max)
28 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
355709
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
AC, VGA
Weight & dimensions
Width (with stand)
62 mm
Depth (with stand)
49.9 mm
Height (with stand)
21.2 mm
Weight (with stand)
5.12 kg
Depth (without stand)
21.2 mm
Height (without stand)
37.1 mm
Packaging data
Package width
620.1 mm
Package depth
211.6 mm
Package height
498.6 mm
Package weight
7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights; TCO Certified
Logistics data
Harmonized System (HS) code
85285210
Other features
TV tuner integrated
No
Weight
5.12 kg
Height
371.4 mm
Width
620.1 mm
Depth
211.6 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP P27h G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

[2] HP Desktop Mini, HP Chromebox, and HP Thin Client sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[3] Mounting hardware sold separately.
[4] Each accessory sold separately.
[5] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[6] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
EPEAT® 2019 registered where applicable. EPEAT ® registration varies by country. See www.epeat.net for registration status by country.
Monitors produced until September 2020 are delivered with VGA cable and HDMI cable. Monitors produced from September 2020 are delivered with DisplayPort™ cable and HDMI cable.