AOC logo

AOC G2 CU34G2X/BK LED display 86.4 cm (34") 3440 x 1440 pixels Quad HD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
565174
Info modified on:
19 Mar 2025, 18:02:18
Short summary description AOC G2 CU34G2X/BK LED display 86.4 cm (34") 3440 x 1440 pixels Quad HD Black, Red:

AOC G2 CU34G2X/BK, 86.4 cm (34"), 3440 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red

Long summary description AOC G2 CU34G2X/BK LED display 86.4 cm (34") 3440 x 1440 pixels Quad HD Black, Red:

AOC G2 CU34G2X/BK. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Red

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.