location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G3 EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6UK99ES#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:38:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Silver N5000 (4MB Cache, 1.1GHz)
  • - 29.5 cm (11.6") Touch
  • - 4GB (2400MHz) DDR4-SDRAM & 128GB SSD
Long product name HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black :
The long product name of HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Silver N5000 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 128GB SSD, 29.5 cm (11.6") Touch, Intel UHD Graphics 605, LAN, WLAN, Bluetooth, Webcam
More>>>
HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black:
The official description of HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

School-ready and adaptable to every style of learning
Improve learning outcomes, save teachers time, and engage students with our thinnest rugged convertible, the versatile, multi-modal HP ProBook x360 11 G3 Education Edition, enhanced with integrated security and manageability.

Short summary description HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black:
This short summary of the HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook x360 11 G3 EE, Intel® Pentium® Silver, 1.1 GHz, 29.5 cm (11.6"), 4 GB, 128 GB, Black

Long summary description HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black:
This is an auto-generated long summary of HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR4-SDRAM 128 GB SSD Black based on the first three specs of the first five spec groups.

HP ProBook x360 11 G3 EE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Silver
Processor model *
N5000
Processor cores
4
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
L3
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor codename
Gemini Lake
Stepping
B0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4.8 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x4+1x2, 2x1+1x2+1x2, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 605
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
750 MHz
On-board graphics card dynamic frequency (max)
750 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
18
On-board graphics card DirectX version
12.0
On-board graphics card ID
0x3184
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0a
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Keyboard layout
QWERTY
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
Processor code
SR3RZ
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
128990
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
300 mm
Depth
205.9 mm
Height
19.9 mm