location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68098 backpacking tent 2 person(s) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68098
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68098
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969849
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 68098 backpacking tent 2 person(s) Blue:
This short summary of the Bestway 68098 backpacking tent 2 person(s) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68098, 2 person(s), Ventilation, Blue

Long summary description Bestway 68098 backpacking tent 2 person(s) Blue:
This is an auto-generated long summary of Bestway 68098 backpacking tent 2 person(s) Blue based on the first three specs of the first five spec groups.

Bestway 68098. Number of sleeping places: 2 person(s), Product colour: Blue, Comfort sleeping capacity (max): 2 person(s). Ground cloth material: Polyethylene, Frame material: Fiberglass, Interior material: Polyester. Width: 2200 mm, Depth: 1200 mm, Height: 900 mm. Package width: 605 mm, Package depth: 605 mm, Package height: 70 mm. Package type: Blister

Features
Number of sleeping places *
2 person(s)
Comfort sleeping capacity (max)
2 person(s)
Product colour *
Blue
Coloration
Pattern
Setup time
3 min
Ground cloth density
110 g/m²
Tent fabric waterproof rating
150 cm
Number of rooms
1
Number of doors
1 door(s)
Pocket
Yes
Ventilation
Yes
Fire retardant canvas
Yes
Intrastat code
63062200
Minimum order quantity
2 pc(s)
Material
Ground cloth material
Polyethylene
Material
Frame material
Fiberglass
Interior material
Polyester
Tent floor material
Polyethylene
Weight & dimensions
Width
2200 mm
Depth
1200 mm
Height
900 mm
Weight
1.46 kg
Packaging data
Package width
605 mm
Package depth
605 mm
Package height
70 mm
Packaging content
Carrying case
Yes
Package type
Blister
Technical details
Package volume
230000 cm³
Logistics data
Products per pallet
8 pc(s)