location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915204
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange :
The long product name of Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NUCAMP X4 TENT
More>>>
Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange:
The official description of Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NUCAMP X4 TENT
- Fits 4 adults, 1 layer
- High density, anti-insect mesh door and windows
- Fabric: 190T polyester PU2000mm coated
- Ground protection: 120G/M2 PE
- Product unit weight: 2.5 kg 5.5 Lb)
- Waterproof seams and fire retardant fabric, ideal for camping
- Sets up in seconds
- Side windows provide great ventilation
- Inside pocket to store personal effects
Content: One tent, one carry bag

Short summary description Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange:
This short summary of the Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange, Dome/Igloo tent, 4 person(s), Mosquito net, Waterproof seams, Green, Orange

Long summary description Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange:
This is an auto-generated long summary of Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange based on the first three specs of the first five spec groups.

Bestway Pavillo NUCAMP X4 TENT - Dome - 4-persons - Green/Orange. Type: Dome/Igloo tent, Number of sleeping places: 4 person(s), Product colour: Green, Orange. Interior material: Polyester, Exterior finish material: Polyester. Width: 2100 mm, Depth: 2400 mm, Height: 1000 mm. Package width: 900 mm, Package depth: 900 mm, Package height: 23 mm. Package type: Blister

Features
Type *
Dome/Igloo tent
Number of sleeping places *
4 person(s)
Product colour *
Green, Orange
Coloration
Pattern
Waterproof seams
Yes
Tent fabric waterproof rating
2 m
Number of rooms
1
Pockets quantity
1 pockets
Side window
Yes
Mosquito net
Yes
Intrastat code
63069000
Minimum order quantity
6 pc(s)
Material
Interior material
Polyester
Exterior finish material
Polyester
Weight & dimensions
Width
2100 mm
Depth
2400 mm
Height
1000 mm
Weight
2.5 kg
Sleeping area (W x L)
2100 x 2400 mm
Packaging data
Package width
900 mm
Package depth
900 mm
Package height
23 mm
Packaging content
Carrying case
Yes
Package type
Blister
Technical details
Package volume
246000 cm³
Logistics data
Products per pallet
32 pc(s)