location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming X1000 Wireless Gaming Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1000 Wireless Gaming Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7HC43AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905301386 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Gaming X1000 Wireless Gaming Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - In-earcup storage bay securely stores your wireless dongle, and is covered with a magnetic side plate.
  • - Enjoy long-lasting comfort with the thick ear pads and suspension headband.
  • - Adjust the flexible boom microphone, with red LED mute indicator.
  • - Easily access earcup controls for power, volume, and mute.
Warranty: One-year limited warranty.
Long product name HP Pavilion Gaming X1000 Wireless Gaming Headset :
The long product name of HP Pavilion Gaming X1000 Wireless Gaming Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X1000 Wireless Gaming Headset
More>>>
HP Pavilion Gaming X1000 Wireless Gaming Headset:
The official description of HP Pavilion Gaming X1000 Wireless Gaming Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay connected – no strings attached
Expand your audio experience with the wireless headset designed to keep you connected and fully immersed in the game.

Short summary description HP Pavilion Gaming X1000 Wireless Gaming Headset:
This short summary of the HP Pavilion Gaming X1000 Wireless Gaming Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming X1000 Wireless Gaming Headset, Wireless, Gaming, 20 - 20000 Hz, 340 g, Headset, Black

Long summary description HP Pavilion Gaming X1000 Wireless Gaming Headset:
This is an auto-generated long summary of HP Pavilion Gaming X1000 Wireless Gaming Headset based on the first three specs of the first five spec groups.

HP Pavilion Gaming X1000 Wireless Gaming Headset. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 340 g. Product colour: Black

Wireless freedom

With wireless connection via USB and up to 20 hours of battery life, stay connected and ingame longer.[1,2]

Hear everything

7.1 virtual surround sound provides greater precision, depth and clarity for your gaming experience. The large 50 mm drivers deliver excellent sound quality.[3]

Audio on point

Customize the EQ settings and user presets in OMEN Command Center to achieve the perfect in-game sound.[4]

Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP Pavilion Gaming X1000 Wireless Gaming Headset:
Disclaimer

[1] Fully compatible via USB for Windows PC and Sony PS4 only.
[2] Battery life testing was completed by playing sound through the headset for 20 hours straight at 60% volume. Actual battery life will naturally decrease with time and usage.
[3] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume.
[4] Use of OMEN Command Center functionality requires Microsoft Windows 10, 64-bit, Version 1709 or higher.