HP logo

OMEN by HP 45L GT22-0018a AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73409
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points OMEN by HP 45L GT22-0018a AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Home Tower PC Black:
  • - Windows 11 Home
  • - AMD Ryzen 7 5800X (32MB Cache, 3.8GHz)
  • - NVIDIA GeForce RTX 3090 (24GB GDDR6X)
  • - 32GB (3733MHz) DDR4-SDRAM (2 x 16) & 2000GB HDD, 1000GB SSD
Long product name OMEN by HP 45L GT22-0018a AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Home Tower PC Black:

AMD Ryzen 7 5800X (32MB Cache, 3.8GHz), 32GB DDR4-SDRAM, 2000GB HDD, 1000GB SSD, NVIDIA GeForce RTX 3090 (24GB GDDR6X), LAN, WLAN, Bluetooth, Windows 11 Home

OMEN by HP 45L GT22-0018a AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Home Tower PC Black:

Patented cooling, extreme performance

Built for extreme performance, the OMEN by HP 45L Gaming Desktop PC is designed for gaming from the ground up. Powered by the latest Intel® processor[1], the OMEN by HP gaming desktop takes cooling to incredible heights with a unique cooling chamber. Created for easy tool-less upgradeability with industry standard components to meet your gaming needs.

Short summary description OMEN by HP 45L GT22-0018a AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Home Tower PC Black:

OMEN by HP 45L GT22-0018a, 3.8 GHz, AMD Ryzen™ 7, 5800X, 32 GB, 3 TB, Windows 11 Home

Long summary description OMEN by HP 45L GT22-0018a AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Home Tower PC Black:

OMEN by HP 45L GT22-0018a. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3733 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3090. Operating system installed: Windows 11 Home. Power supply: 800 W. Chassis type: Tower. Product type: PC. Weight: 22.6 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.