location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dekker Industrial Design DID010.001.010-02 signage display mount 26.7 cm (10.5") Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dekker Industrial Design Check ‘Dekker Industrial Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DID010.001.010-02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DID010.001.010-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dekker Industrial Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2023 13:58:40
The date of the most recent change of this product data-sheet in Icecat.
Dekker Industrial Design DID010.001.010-02 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dekker Industrial Design DID010.001.010-02 signage display mount 26.7 cm (10.5") Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed floor stand Maximum weight capacity: 10 kg Black, White
  • - Maximum screen size: 26.7 cm (10.5")
  • - Housing material: Metal
Long product name Dekker Industrial Design DID010.001.010-02 signage display mount 26.7 cm (10.5") Black, White :
The long product name of Dekker Industrial Design DID010.001.010-02 signage display mount 26.7 cm (10.5") Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D.I.D 10.5 inch Kiosk (portrait) - White/Black
More>>>
Short summary description Dekker Industrial Design DID010.001.010-02 signage display mount 26.7 cm (10.5") Black, White:
This short summary of the Dekker Industrial Design DID010.001.010-02 signage display mount 26.7 cm (10.5") Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Dekker Industrial Design DID010.001.010-02, 10 kg, 26.7 cm (10.5"), 26.7 cm (10.5")

Long summary description Dekker Industrial Design DID010.001.010-02 signage display mount 26.7 cm (10.5") Black, White:
This is an auto-generated long summary of Dekker Industrial Design DID010.001.010-02 signage display mount 26.7 cm (10.5") Black, White based on the first three specs of the first five spec groups.

Dekker Industrial Design DID010.001.010-02. Maximum weight capacity: 10 kg, Minimum screen size: 26.7 cm (10.5"), Maximum screen size: 26.7 cm (10.5"). Product colour: Black, White

Brand Image Product code Product Stock Price from
Dekker Industrial Design

Dekker Industrial Design DID010.001.010-03 signage display mount 26.7 cm (10.5") Black, White
(show image)
DID010.001.010-03 DID010.001.010-03 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design DID070.006.010-01 signage display mount
(show image)
DID070.006.010-01 DID070.006.010-01 0.00
(excl. VAT)
0 (incl. VAT)
Dekker Industrial Design

Dekker Industrial Design DID010.001.010-01 signage display mount 26.7 cm (10.5") Black
(show image)
DID010.001.010-01 DID010.001.010-01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)