location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC-10SLBW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC-10SLBW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5010110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000001168448
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 20:01:08
The date of the most recent change of this product data-sheet in Icecat.
ProDVX 5010110 user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX APPC-10SLBW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One tablet PC White
  • - Rockchip RK3288
  • - Touchscreen 25.6 cm (10.1") 1280 x 800 IPS
  • - 2 GB DDR3-SDRAM
  • - 16 GB Flash Card reader integrated
  • - ARM Mali-T764
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Android 9
Long product name ProDVX APPC-10SLBW :
The long product name of ProDVX APPC-10SLBW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProDVX APPC-10SLBW
More>>>
ProDVX APPC-10SLBW:
The official description of ProDVX APPC-10SLBW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProDVX APPC-10SLBW is a prize-winning white Commercial Grade 10.1 inch Android Panel PC with Power over Ethernet (PoE) and Surround LED Status Light Bar (Full RGB). The APPC-10SLWB has won an International Business Award (IBA) for its outstanding design and reliability. With its Surround LED Bar it is the ideal solution for Room Booking, Room Signage and Access Control. This device can be connected through RJ45 LAN, WiFi, Bluetooth and contains an option to schedule reboot or shut down. The APPC-10SLBW Android Panel PC standard comes with Android 9 (or optional Linux) and has a projected capacitive touch display and plastic housing. Optional accessories are a 1D/2D Barcode Scanner, NFC Module and Motion Sensor.

Short summary description ProDVX APPC-10SLBW:
This short summary of the ProDVX APPC-10SLBW data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC-10SLBW, 25.6 cm (10.1"), Rockchip, 2 GB, 16 GB, Android 9, White

Long summary description ProDVX APPC-10SLBW:
This is an auto-generated long summary of ProDVX APPC-10SLBW based on the first three specs of the first five spec groups.

ProDVX APPC-10SLBW. Product type: All-in-One tablet PC. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen, Panel type: IPS. Processor family: Rockchip. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: ARM Mali-T764. Operating system installed: Android 9. Product colour: White

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
Native aspect ratio
16:10
Display brightness
500 cd/m²
Panel type
IPS
Contrast ratio (typical)
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Multi-touch
Yes
Processor
Processor manufacturer *
Rockchip
Processor family *
Rockchip
Processor model *
RK3288
Processor cores
4
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
ARM
On-board graphics card model *
ARM Mali-T764
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
HDMI ports quantity *
1
Audio output
Yes
DC-in jack
Yes
Micro-USB ports quantity
1
Design
Product colour *
White
Wall mountable
Yes
Housing material
Plastic
VESA mounting
Yes
Panel mounting interface
75 x 75 mm
Performance
Product type *
All-in-One tablet PC
Software
Operating system installed *
Android 9
Power
AC adapter output voltage
12 V
Weight & dimensions
Width (without stand)
255.3 mm
Depth (without stand)
26.7 mm
Height (without stand)
181 mm
Weight (without stand)
650 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
FCC, CE, RoHS
Logistics data
Harmonized System (HS) code
84713000
Other features
Mean time between failures (MTBF)
50000 h
Backlight type
Edge LED
Backlight
Yes
Country Distributor
Nederland 2 distributor(s)