location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2x4 USB-C Gen2 Peripheral Sharing Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US3342-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649189 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:31:34
The date of the most recent change of this product data-sheet in Icecat.
ATEN US3342-AT user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN US3342-AT user manual (31.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables two USB-C computers to share 4 USB 3.2 Gen 2 peripheral devices with data transfer rates up to 10Gbps
  • - Supports USB-C Power Delivery 3.0 for laptop charging up to 85W (Additional USB-C Power Adapter is needed)*
  • - BEZEL X – Enable file transfer function and mice control cross two platforms, Windows and Mac
  • - Supports power profiles 5V, 9V, 15V, and 20V power specification
  • - Switch device via Remote Port Selector by pressing a button
  • - LEDs Console Indicator – Allow users to know which computer is active
  • - Plug and play – No drivers or external power adapter needed
  • - Over-current protection
Long product name ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch :
The long product name of ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x4 USB-C Gen2 Peripheral Sharing Switch
More>>>
ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch:
The official description of ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN US3342 is a 4-port USB 3.2 Gen 2 peripheral sharing device that allows users to share data between four USB devices in two different USB-C enabled laptops. The US3342 is USB 3.2 Gen 2 compliant, which can support data transfer rate up to 10Gps, and also compatible with USB 3.1 Gen 1, USB 2.0 and USB1.1.

With the US3342, you can quickly and effortlessly switch computers by using a convenient remote port selector pushbutton with LED that indicates which computer is being active. It provides the power that matched to USB-C Windows or Mac laptops with PD Profile specifications of 5V, 9V, 15V, and 20V.

Featuring exclusive function by BEZEL X software, the US3342 allows two laptops to share files and data across two different platforms - Window and Mac, by dragging the mouse from one screen to another. The BEZEL X software makes it easier to control and transfer files in a fingertip.

The connecting cables are bundled to save the extra cost of purchasing more USB cables. The additional USB-C cable included in the US3342 package, which allows the users to connect it to the USB-C laptops for flexible installation. The US3342 is the most cost-effective solution for USB-C equipped laptops.

In conclusion, the US3342 with its compact and all-in-one design is an ideal solution for users that seeks to save desk space and keep the desk well-organized in an efficient manner.

Short summary description ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch:
This short summary of the ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch, Silver

Long summary description ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch:
This is an auto-generated long summary of ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch based on the first three specs of the first five spec groups.

ATEN 2x4 USB-C Gen2 Peripheral Sharing Switch. Keyboard port type: USB, Mouse port type: USB, Video port type: USB. Product colour: Silver, Housing material: Aluminium. Compliance certificates: RoHS. Width: 90 mm, Depth: 143 mm, Height: 23.8 mm. Package width: 55 mm, Package depth: 155 mm, Package height: 223 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
USB
USB hub
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
3
DC-in jack
Yes
Design
Product colour *
Silver
Housing material
Aluminium
LED indicators
Yes
Display
Built-in display *
No
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
90 mm
Depth
143 mm
Height
23.8 mm
Weight
360 g
Packaging data
Package width
55 mm
Package depth
155 mm
Package height
223 mm
Package weight
548 g
Logistics data
Master (outer) case net weight
3.6 kg
Harmonized System (HS) code
85176200
Master (outer) case width
328 mm
Master (outer) case length
389 mm
Master (outer) case height
173 mm
Master (outer) case gross weight
5.97 kg
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)