location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2-Port USB-C Gen 1 Dock Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB-C Gen 1 Dock Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US3310-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264648991 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 19:46:36
The date of the most recent change of this product data-sheet in Icecat.
ATEN US3310-AT user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN US3310-AT user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2-Port USB-C Gen 1 Dock Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows a USB-C laptop and an Android Smartphone to share one HDMI monitor and all connected USB peripherals
  • - Provides USB Power Delivery 3.0 for laptop charging up to 85W (additional USB-C Power Adapter needed)
  • - Supports 4K resolutions – up to 3840 x 2160 @ 30Hz
  • - Video DynaSync – allows EDID and HDCP monitors and computers to function flawlessly, and provides fast switching such as continuous real-time switching
Long product name ATEN 2-Port USB-C Gen 1 Dock Switch :
The long product name of ATEN 2-Port USB-C Gen 1 Dock Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB-C Gen 1 Dock Switch
More>>>
ATEN 2-Port USB-C Gen 1 Dock Switch:
The official description of ATEN 2-Port USB-C Gen 1 Dock Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1x US3310 2-Port USB-C Gen 1 Dock Switch with Power Pass-through
2x USB-C Cables
1x Remote Port Selector
1x User Instructions

Short summary description ATEN 2-Port USB-C Gen 1 Dock Switch:
This short summary of the ATEN 2-Port USB-C Gen 1 Dock Switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2-Port USB-C Gen 1 Dock Switch, 3840 x 2160 pixels, 4K Ultra HD, Silver

Long summary description ATEN 2-Port USB-C Gen 1 Dock Switch:
This is an auto-generated long summary of ATEN 2-Port USB-C Gen 1 Dock Switch based on the first three specs of the first five spec groups.

ATEN 2-Port USB-C Gen 1 Dock Switch. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI/USB. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels, Video bandwidth: 30 Hz. Product colour: Silver, Housing material: Aluminium. Compliance certificates: RoHS. Width: 119 mm, Depth: 143 mm, Height: 23.8 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI/USB
HDMI ports quantity
1
USB 2.0 Type-C ports quantity
3
DC-in jack
Yes
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2160 pixels
Video bandwidth
30 Hz
Design
Product colour *
Silver
Housing material
Aluminium
LED indicators
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
119 mm
Depth
143 mm
Height
23.8 mm
Weight
430 g
Packaging data
Package width
55 mm
Package depth
155 mm
Package height
223 mm
Package weight
630 g
Logistics data
Master (outer) case net weight
4.3 kg
Harmonized System (HS) code
85176200
Master (outer) case width
328 mm
Master (outer) case length
389 mm
Master (outer) case height
173 mm
Master (outer) case gross weight
6.76 kg
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Australia 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)