location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-005-WS4C1 mobile device charger Universal Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-005-WS4C1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-005-WS4C1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332241030 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:56:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite U280-005-WS4C1 mobile device charger Universal Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - Over current
  • - 100 - 240 V 50/60 Hz Maximum output voltage: 20 V
More>>>
Short summary description Tripp Lite U280-005-WS4C1 mobile device charger Universal Black AC Indoor:
This short summary of the Tripp Lite U280-005-WS4C1 mobile device charger Universal Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-005-WS4C1, Indoor, AC, 20 V, Black

Long summary description Tripp Lite U280-005-WS4C1 mobile device charger Universal Black AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-005-WS4C1 mobile device charger Universal Black AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-005-WS4C1. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 20 V. USB 2.0 ports quantity: 4, USB Type-C ports quantity: 1, Power protection features: Over current. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
4
USB Type-C ports quantity
1
Charger type *
Indoor
USB Power Delivery
Yes
USB Power Delivery revision
3.0
Power protection features
Over current
Certification
UL/cUL, FCC, USB-IF, REACH
Country of origin
China
Design
Product colour *
Black
Power
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Maximum output voltage
20 V
Minimum output voltage
5 V
Port 1 output current
5 A
Port 2 output current
20 A
Weight & dimensions
Width
76 mm
Depth
28 mm
Height
160 mm
Weight
360 g
Packaging data
Cables included
AC
Package type
Box
Packaging data
Package width
235 mm
Package depth
118.1 mm
Package height
46 mm
Package weight
530 g
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 90%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
260.1 mm
Master (outer) case length
255 mm
Master (outer) case height
255 mm
Master (outer) case gross weight
6.1 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332241037
Other features
Automatic output voltage adjustment
Yes
User guide
Yes
Brand Image Product code Product Stock Price from
Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage
(show image)
U280-006-C3A-ST 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black
(show image)
U280-C02-45W-1B U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C03-36W-1B 3-Port USB Car Charger, 36W Max - USB-C PD 3.0 Up to 18W, 2 USB-A QC 3.0 Up to 36W Tripp Lite U280-C03-36W-1B 3-Port USB Car Charger, 36W Max - USB-C PD 3.0 Up to 18W, 2 USB-A QC 3.0 Up to 36W
(show image)
U280-C03-36W-1B U280-C03-36W-1B 3-Port USB Car Charger, 36W Max - USB-C PD 3.0 Up to 18W, 2 USB-A QC 3.0 Up to 36W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-39W-1B Dual-Port USB Car Charger with 39W Charging - USB-C (27W) PD 3.0, USB-A (12W), Black Tripp Lite U280-C02-39W-1B Dual-Port USB Car Charger with 39W Charging - USB-C (27W) PD 3.0, USB-A (12W), Black
(show image)
U280-C02-39W-1B U280-C02-39W-1B Dual-Port USB Car Charger with 39W Charging - USB-C (27W) PD 3.0, USB-A (12W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-008-CQC-ST mobile device charger Watch Black AC Fast charging Indoor Tripp Lite U280-008-CQC-ST mobile device charger Watch Black AC Fast charging Indoor
(show image)
U280-008-CQC-ST U280-008-CQC-ST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)