location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 02Ink/Multipack 5-colours 202 EasyMail ink cartridge 1 pc(s) Standard Yield Black, Photo black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
02Ink/Multipack 5-colours 202 EasyMail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T02E74510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946673523
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 13:44:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 02Ink/Multipack 5-colours 202 EasyMail ink cartridge 1 pc(s) Standard Yield Black, Photo black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black, Photo black, Cyan, Magenta, Yellow
  • - Standard Yield
  • - Black ink cartridges quantity: 2 Colour ink cartridges quantity: 3
  • - 1 pc(s)
More>>>
Short summary description Epson 02Ink/Multipack 5-colours 202 EasyMail ink cartridge 1 pc(s) Standard Yield Black, Photo black, Cyan, Magenta, Yellow:
This short summary of the Epson 02Ink/Multipack 5-colours 202 EasyMail ink cartridge 1 pc(s) Standard Yield Black, Photo black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 02Ink/Multipack 5-colours 202 EasyMail, Standard Yield, Black, Photo black, Cyan, Magenta, Yellow, 6.9 ml, 4.1 ml, 1 pc(s)

Long summary description Epson 02Ink/Multipack 5-colours 202 EasyMail ink cartridge 1 pc(s) Standard Yield Black, Photo black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson 02Ink/Multipack 5-colours 202 EasyMail ink cartridge 1 pc(s) Standard Yield Black, Photo black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson 02Ink/Multipack 5-colours 202 EasyMail. Cartridge capacity: Standard Yield, Black ink volume: 6.9 ml, Colour ink volume: 4.1 ml, Printing colours: Black, Photo black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
2
Colour ink cartridges quantity
3
Black ink volume
6.9 ml
Colour ink volume
4.1 ml
Cartridge capacity
Standard Yield
Printing colours *
Black, Photo black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Packaging data
Package width
195 mm
Package depth
232 mm
Package height
45 mm
Package weight
210 g
Logistics data
Products per master (outer) case
24 pc(s)
Master (outer) case GTIN (EAN/UPC)
8715946674162
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)