location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-6100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG97401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946653648
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact all-in-one: Print, scan and copy
  • - Mobile printing: Freedom to print and scan from almost anywhere
  • - Wi-Fi and Wi-Fi Direct: Wireless printing with or without a network
  • - Dual front-loading paper trays: One for A4 and another for photo paper
  • - A4 double-sided printing: Save paper and the environment
Warranty: 12 months Carry-in
Long product name Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The long product name of Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression Premium XP-6100, Micro Piezo, 5760x1440 DPI, CIS, USB, Wi-Fi, SD, AC 100-240 V, 349x340x142 mm
More>>>
Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official description of Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and stylish, this all-in-one prints high-quality photos and sharp documents with individual inks and mobile and A4 duplex printing.

Unsightly tech is a thing of the past; this all-in-one looks great from every angle. Also, wherever you chose to place it, the modest footprint ensures it takes up as little space as possible. You can save time and paper too with the dual paper trays and fast, A4 double-sided printing. It's also possible to print on suitable CDs and DVDs.

High quality at a low cost
Forget compromise - with the XP-6100 you can produce high-quality photos and text documents from a compact and stylish all-in-one. It’s economical too, with individual ink cartridges for replacing just the colour you’ve used. If printing away from the desk appeals, there is a full suite of mobile printing options available.

Minimise printing costs
To help reduce costs, our XL cartridges provide an economical solution for those who print frequently, letting you print over two times more pages2, compared to standard cartridges. This significantly reduces the cost per page, helping you to save money.

High-quality individual inks
Enjoy the beauty of high-quality photos and crisp, clear text documents with the five-colour Claria Premium dye and pigment ink set. Photos are crystal clear with vibrant colours and deep, rich blacks as Claria Premium incorporates a photo black ink cartridge. It’s economical too, as only the colour used needs to be replaced thanks to individual ink cartridges.

Hassle-free and reliable
Our inks and cartridges undergo extensive research and development so that they work effortlessly together. We also control and monitor every step of the production process with manufacturing in high-tech facilities and rigorous testing.This means that you can relax; our inks are designed to work seamlessly with your printer and produce high-quality and reliable results, whether you're printing text or graphics.

Mobile printing
Print using smart devices with Epson’s free apps, Wi-Fi, and Wi-Fi Direct. Print and scan wirelessly with Epson’s iPrint1 app or try Epson’s Creative Print1 app to print photos from Facebook, create greeting cards and more. And print from almost anywhere in the world by emailing files to the printer with Epson Email Print1.

A4 double-sided printing
It's one of those simple and handy features that often gets taken for granted, but it's surprising just how much paper A4 double-sided printing can save. It's easy to minimise your impact on the environment and reduce your paper costs simply by printing on both sides of a page.

Dual paper trays
Save time with dual paper trays; load one with A4 and another with photo paper, so that you're always ready to press print.

Print on suitable CDs and DVDs
Do you find yourself with a stack of CDs and DVDs without a clue as to what's on them? Get your library of backups under control by printing a beautiful colour picture and text directly on to suitable CDs and DVDs.

6.1cm LCD screen
It's easy to browse through this all-in-one's features thanks to its large and bright LCD screen and intuitive user interface. You can print photos directly from a memory card, copy images or documents and create personalised calendars without the need for a computer.

Delivered to you
Online ink purchases can be conveniently delivered to you at home thanks to EasyMail packaging. What’s great is that we’ve specifically designed the packaging so that it’s compact enough to fit through most letterboxes, for when your post doesn't require a signature. That should prevent unnecessary trips to collect deliveries.

Short summary description Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-6100, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-6100. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
15.8 ipm
Print speed (ISO/IEC 24734) colour
11.3 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Scan technology
CIS
Scan to
Cloud
Fax
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Photo black, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
120 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, AES, TKIP, WPA-PSK
Online services supported
Facebook
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Colour display
Yes
Power
Power consumption (copying)
18 W
Power consumption (ready)
6 W
Power consumption (sleep)
0.6 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
349 mm
Depth
340 mm
Height
142 mm
Weight
6.6 kg
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Bundled software
Epson Easy Photo Print, Epson Print CD, Epson Scan
Logistics data
Harmonized System (HS) code
84433100
Other features
PictBridge
Yes
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:58:15
Uk has collected 6 expert reviews for Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-12-01 19:58:15
We earn commission for products purchased through some links in this article.At £79.99, the Epson XP-6100 is great value for money. It'll be perfect for printing out your documents or occasionally the kids' homework (but this isn't cheap), and it'll fit...
Good It's easy to set up and use, The printer offers automatic double sided printing, The 6.1in display offers a step-by-step guide when it comes to installing or changing the inks which makes it very straightforward, It printed 11 black prints in 60 seconds...
Bad The printing speed of photos is dramatically slower than with documents, There's no ethernet port...
Bottom line If you need a speedy printer that won't cost the earth the Epson XP-6100 is a great choice. As well as printing, you can also scan and copy. Even better, you can print directly from your smartphone, or a USB stick or SD card. It will even print text or ph...
78%
expertreviews.co.uk
Updated:
2019-12-01 19:58:15
While rivals such as Canon’s Pixma TS6250 use a touchscreen, this MFP partners a colour screen with a small group of buttons. It works well enough, and the XP-6100 has plenty of other neat features.In the base, there are two trays for up to 100 pages of A...
Good Well-featured, Quick performance, Excellent results...
Bad Very steep ink costs...
Bottom line A brilliant MFP for creative home use, but it could be cheaper to run...
80%
macworld.co.uk
Updated:
2019-12-01 19:58:15
Epson makes an attractive range of 'small-in-one' printers that squeeze a multifunction printer, scanner and copier into a smart, compact design that's ideal for use at home. And, as its name implies, the Expression Premium XP-6100 is a top-of-the-range m...
Bottom line We can't fault the quality of the Epson Expression Premium XP-6100, as it produces excellent results with everything from simple text documents to high-quality portrait photography. Its compact design is well suited for use at home, yet still manages to i...
80%
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)