location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PanzerGlass Huawei P30 Pro Clear Frame

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PanzerGlass Check ‘PanzerGlass’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Huawei P30 Pro Clear Frame
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711724002007
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PanzerGlass: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Nov 2021
Product end of life date
Bullet Points PanzerGlass Huawei P30 Pro Clear Frame
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Olephobic Coating
  • - Scratch Resistant
  • - Easy To Apply
Long product name PanzerGlass Huawei P30 Pro Clear Frame :
The long product name of PanzerGlass Huawei P30 Pro Clear Frame. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Huawei P30 Pro Clear Frame
More>>>
PanzerGlass Huawei P30 Pro Clear Frame:
The official description of PanzerGlass Huawei P30 Pro Clear Frame as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PANZERGLASS CLEARCASE
PanzerGlass ClearCase™ protects the beautiful design you paid for while providing uncompromising protection against drops, dust and scratches. Crafted with PanzerGlass™ + a soft TPU frame ClearCase, so the case fits right over the buttons for easy and full access to all functions. The ClearCase coating prevents discoloration and do not harm the wireless charging.

ClearCase™ is currently available for selected Apple iPhones, Huawei P30 and Samsung Galaxy S10.

Short summary description PanzerGlass Huawei P30 Pro Clear Frame:
This short summary of the PanzerGlass Huawei P30 Pro Clear Frame data-sheet is auto-generated and uses the product title and the first six key specs.

PanzerGlass Huawei P30 Pro Clear Frame, Cover, Huawei, P30 Pro, 16.4 cm (6.47"), Transparent

Long summary description PanzerGlass Huawei P30 Pro Clear Frame:
This is an auto-generated long summary of PanzerGlass Huawei P30 Pro Clear Frame based on the first three specs of the first five spec groups.

PanzerGlass Huawei P30 Pro Clear Frame. Case type: Cover, Brand compatibility: Huawei, Compatibility: P30 Pro, Maximum screen size: 16.4 cm (6.47"), Surface coloration: Monochromatic, Product colour: Transparent

Features
Maximum screen size *
16.4 cm (6.47")
Compatibility *
P30 Pro
Case type *
Cover
Material *
Tempered glass, Thermoplastic polyurethane (TPU)
Product colour *
Transparent
Surface coloration
Monochromatic
Brand compatibility *
Huawei
Desktop stand
No
Closure type
Not applicable
Features
Card pocket
No
Reflective elements
No
Protection features
Scratch resistant
Built-in light
No
Built-in battery *
No
Oleophobic coating
Yes
Easy to apply
Yes
Packaging data
Quantity per pack
1 pc(s)
Package type
Hanging box