location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M FS 360 CW-C cable tie Releasable cable tie Nylon Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS 360 CW-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000035302 show
Show alternative article codes used in the online market place
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:02:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3M FS 360 CW-C cable tie Releasable cable tie Nylon Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Releasable cable tie Material: Nylon Black, White
  • - Maximum bundle diameter: 9 cm
  • - Self-locking
  • - Water-resistant
More>>>
Short summary description 3M FS 360 CW-C cable tie Releasable cable tie Nylon Black, White:
This short summary of the 3M FS 360 CW-C cable tie Releasable cable tie Nylon Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

3M FS 360 CW-C, Releasable cable tie, Nylon, Black, White, 9 cm, V2, -40 - 85 °C

Long summary description 3M FS 360 CW-C cable tie Releasable cable tie Nylon Black, White:
This is an auto-generated long summary of 3M FS 360 CW-C cable tie Releasable cable tie Nylon Black, White based on the first three specs of the first five spec groups.

3M FS 360 CW-C. Type: Releasable cable tie, Material: Nylon, Product colour: Black, White. Length: 360 mm, Width: 4.8 mm

Features
Type *
Releasable cable tie
Product colour
Black, White
Material *
Nylon
Maximum bundle diameter
9 cm
Self-locking
Yes
Oil-resistant
Yes
Water-resistant
Yes
Alcohol-resistant
Yes
Features
Grease-resistant
Yes
UL 94 flammability standard
V2
Operating temperature (T-T)
-40 - 85 °C
Certification
RoHS 2011/65/EU
Technical details
Compliance certificates
RoHS
Weight & dimensions
Length
360 mm
Width
4.8 mm
Brand Image Product code Product Stock Price from
3M FS 280 D-C cable tie Ladder cable tie Nylon 3M FS 280 D-C cable tie Ladder cable tie Nylon
(show image)
KE234000260 FS 280 D-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 200 DW-C cable tie Ladder cable tie Nylon Black, White 100 pc(s) 3M FS 200 DW-C cable tie Ladder cable tie Nylon Black, White 100 pc(s)
(show image)
7000035306 FS 200 DW-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 500 DW-C cable tie Ladder cable tie Nylon Black, White 3M FS 500 DW-C cable tie Ladder cable tie Nylon Black, White
(show image)
7000035312 FS 500 DW-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 380 CW-C cable tie Ladder cable tie Nylon Black, White 3M FS 380 CW-C cable tie Ladder cable tie Nylon Black, White
(show image)
7000035304 FS 380 CW-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 380 C-C cable tie Ladder cable tie Nylon 3M FS 380 C-C cable tie Ladder cable tie Nylon
(show image)
7000035303 FS 380 C-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 360 C-C cable tie Ladder cable tie Nylon Black, White 3M FS 360 C-C cable tie Ladder cable tie Nylon Black, White
(show image)
7000035301 FS 360 C-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 135 A-C cable tie Releasable cable tie Nylon Black, White 100 pc(s) 3M FS 135 A-C cable tie Releasable cable tie Nylon Black, White 100 pc(s)
(show image)
7000035283 FS 135 A-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 200 B-C cable tie Releasable cable tie Nylon Black, White 100 pc(s) 3M FS 200 B-C cable tie Releasable cable tie Nylon Black, White 100 pc(s)
(show image)
7000035291 FS 200 B-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS550DW-C cable tie Ladder cable tie Polyamide Black 3M FS550DW-C cable tie Ladder cable tie Polyamide Black
(show image)
7000035313 FS550DW-C 0.00
(excl. VAT)
0 (incl. VAT)
3M FS 200 C-C cable tie Parallel entry cable tie Nylon Black, White 3M FS 200 C-C cable tie Parallel entry cable tie Nylon Black, White
(show image)
7000035297 FS 200 C-C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)