location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11 Yellow Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 Yellow Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4838A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0601000694819 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 315499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:49:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 11 Yellow Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 11 Ink Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 11 Ink Cartridges designed specifically for your HP printer.
  • - HP 11 ink cartridges work with: HP Business Inkjet 1000, 1100, 1200, 2300, 2600, 2800; HP DesignJet 100plus, 110plus Printer , 111; HP OfficeJet 9110, 9120, 9130; HP OfficeJet Pro K850
  • - 1 Yellow (~2,550 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Fast drying inks mean greater smudge-resistance.
  • - For business professionals in connected workgroup and stand-alone environments with the need for colour printing, as well as graphics designers, advertising agencies and technical professionals specialising in AEC, mechanical design and GIS.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 11 Yellow Original Ink Cartridge :
The long product name of HP 11 Yellow Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11 Yellow Original Ink Cartridge
More>>>
HP 11 Yellow Original Ink Cartridge:
The official description of HP 11 Yellow Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For business professionals in connected workgroup and stand-alone environments with the need for colour printing, as well as graphics designers, advertising agencies and technical professionals specialising in AEC, mechanical design and GIS.
HP 11 Ink Cartridges are separate, single colour cartridges with built-in smart chips. They are a key component of the HP Modular Ink Delivery System delivering ultra-small ink drops for exceptionally refined print quality at superfast speeds.

Short summary description HP 11 Yellow Original Ink Cartridge:
This short summary of the HP 11 Yellow Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 11 Yellow Original Ink Cartridge, Standard Yield, Yellow, Dye-based ink, 28 ml, 1 pc(s), 2550 pages

Long summary description HP 11 Yellow Original Ink Cartridge:
This is an auto-generated long summary of HP 11 Yellow Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 11 Yellow Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 2550 pages, Colour ink volume: 28 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP 11 ink cartridges work with: HP Business Inkjet 1000, 1100, 1200, 2300, 2600, 2800 HP DesignJet 100plus, 110plus Printer , 111 HP OfficeJet 9110, 9120, 9130 HP OfficeJet Pro K850
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
28 ml
Colour ink page yield *
2550 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
C4838A
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
116.8 mm
Weight & dimensions
Depth
26.4 mm
Height
157.5 mm
Weight
64 g
Package width
116.8 mm
Package depth
26.4 mm
Package height
157.5 mm
Package weight
100 g
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Master (outer) cases per pallet
50 pc(s)
Pallet gross weight
464.48 g
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
4.9 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1930.4 mm
Stacking number for pallet
1 pc(s)
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)