location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 5100 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 5100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1860A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736092333 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2006
Product end of life date
Bullet Points HP LaserJet 5100 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 21 ppm
  • - LCD
  • - Maximum duty cycle: 65000 pages per month
  • - Total number of input trays: 2 Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 16 MB 300 MHz
Long product name HP LaserJet 5100 1200 x 1200 DPI A4 :
The long product name of HP LaserJet 5100 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Affordable, high quality, wide-format printing.
More>>>
HP LaserJet 5100 1200 x 1200 DPI A4:
The official description of HP LaserJet 5100 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 5100 Printer series is a superior A3 printer that provides high quality monochrome laser printing, fast and reliably. You can meet your office printing needs flexibly, producing documents on a large variety of media types and sizes.

Short summary description HP LaserJet 5100 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 5100 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 5100, Laser, 1200 x 1200 DPI, A4, 21 ppm, Network ready

Long summary description HP LaserJet 5100 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 5100 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 5100. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
13 s
Economical printing
Yes
Features
Maximum duty cycle *
65000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Number of printer fonts
110
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10
Custom media width
76.2 - 311.9 mm
Custom media length
127 - 469.9 mm
Ports & interfaces
Standard interfaces
Parallel
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Maximum internal memory
192 MB
Memory slots
3
Processor frequency
300 MHz
Design
Display
LCD
Power
Power consumption (printing) *
330 W
Power consumption (standby)
30 W
Power consumption (PowerSave)
30 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows ME
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
21.9 kg
Dimensions (WxDxH)
474.9 x 635 x 472.4 mm
Other features
Recommended humidity operating range
20 - 80%
Recommended operating temperature range (T-T)
10 - 32 °C
Mac compatibility
No
Envelope feeder
No
Acoustic power emissions
6.6B(A)
Acoustic pressure emissions
60 dB
Electromagnetic compatibility
CISPR 22, EN 55022, EN 61000-3-2:2000, EN 61000-3- 3:1995+A1, EN 55024, FCC Title 47 CFR, ICES-003, GB9254-1998, EEC, EMC
Safety
IEC 60950, EN 60950, IEC 60825-1+A1+A2, UL/cUl, GS, CFR, GB4943-2001, CE
Compatible operating systems
Windows 95/98/Me/NT 4.0/2000/XP
Fonts included
Yes
Power LED
Yes
Stand-by LED
Yes
Country Distributor
United Kingdom 1 distributor(s)