location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 935XL High Yield Yellow Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
935XL High Yield Yellow Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2P26AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1001457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2024 00:04:10
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 935XL High Yield Yellow Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 935XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 935 ink cartridges work with: HP OfficeJet 6820; HP OfficeJet Pro 6230
  • - 1 Yellow (~825 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Producing high-quality colour business documents you can count on – at a better value for frequent printing.[2]
  • - Depend on Original HP 935XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 935XL High Yield Yellow Original Ink Cartridge :
The long product name of HP 935XL High Yield Yellow Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

935XL High Yield Yellow Original Ink Cartridge
More>>>
HP 935XL High Yield Yellow Original Ink Cartridge:
The official description of HP 935XL High Yield Yellow Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Producing high-quality colour business documents you can count on – at a better value for frequent printing.[2]

Original HP inks are formulated to consistently produce vibrant colour documents at a better value for frequent printing.[2] Count on durable[1] prints from cartridges specially designed to work with your HP printer.

Short summary description HP 935XL High Yield Yellow Original Ink Cartridge:
This short summary of the HP 935XL High Yield Yellow Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 935XL High Yield Yellow Original Ink Cartridge, High (XL) Yield, Yellow, Pigment-based ink, 9.5 ml, 1 pc(s), 825 pages

Long summary description HP 935XL High Yield Yellow Original Ink Cartridge:
This is an auto-generated long summary of HP 935XL High Yield Yellow Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 935XL High Yield Yellow Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 825 pages, Colour ink volume: 9.5 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Compatibility *
HP 935 ink cartridges work with: HP OfficeJet 6820 HP OfficeJet Pro 6230
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
9.5 ml
Colour ink page yield *
825 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
C2P26AE
Country of origin
China, Czech Republic, Ireland, Malaysia
HP segment
Premium Home
Operational conditions
Storage temperature (T-T)
0 - 45 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
106 mm
Depth
23 mm
Height
113.5 mm
Weight
30 g
Packaging data
Package width
106 mm
Packaging data
Package depth
23 mm
Package height
113.5 mm
Package weight
40 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 888182031742; (BGX) 888182034651; (BGY) 888182034668
HP GTIN (EAN/UPC)
888182031742, 888182034651, 888182034668
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1040 mm
Products per pallet
3360 pc(s)
Master (outer) cases per pallet
56 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Pallet gross weight
181.17 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
2.88 g
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1039.9 mm (47.2 x 31.5 x 40.9")
Pallet weight (imperial)
181.2 kg (399.4 lbs)
Master (outer) case gross weight (imperial)
2.88 kg (6.34 lbs)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 935XL High Yield Yellow Original Ink Cartridge:
Disclaimer

[1] Based on HP internal testing. See http://www.hp.com/go/printpermanence.
[2] Based on HP 935XL High Yield Color Original Ink Cartridges. See http://www.hp.com/go/learnaboutsupplies. High-yield cartridges not included; please purchase separately. Value compared with estimated street price and page yield of standard-yield HP 935 ink cartridges. Actual pricing may vary.
[1] Based on HP internal testing. See http://www.hp.com/go/printpermanence.
[2] Based on HP 935XL High Yield Color Original Ink Cartridges. See http://www.hp.com/go/learnaboutsupplies. High-yield cartridges not included; please purchase separately. Value compared with estimated street price and page yield of standard-yield HP 935 ink cartridges. Actual pricing may vary.