location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6820 e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6T06A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296917649 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 12:05:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Oct 2016
Product end of life date
Bullet Points HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Make a professional impression with high-quality colour printing that can get your business noticed – for a lower cost per page than colour lasers.[1]
  • - Easily print from all your devices – smartphones, tablets and Internet-connected notebooks and PCs – across the office or on the go.[2] It’s simple and direct with wireless and wired networking and HP ePrint.[6,7]
  • - Handle more tasks without slowing down. Grow your business with an all-in-one you can count on to help you work smarter, effortlessly.
Long product name HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi :
The long product name of HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 6820 e-All-in-One Printer, Inkjet, 14ppm, A4, 500MHz, 1000MB, 2.65" CGD
More>>>
HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi:
The official description of HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get standout colour for business – for less cost per page than lasers.[1] This all-in-one is designed for productivity with smart features and mobile printing to keep business moving – at work, home or on the go.[2]

Short summary description HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi:
This short summary of the HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6820 e, Thermal inkjet, Colour printing, 600 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 6820 e. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Colour touchscreen
Colour touchscreen

Manage jobs directly at the MFP, using the HP colour touchscreen.

Easy mobile printing from HP

Easily print from your smartphone, tablet and notebook at work, home or on the go.[2]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Remote control for your printer

Manage your all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.[10]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[6]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[7]

Enjoy standout colour for less than lasers[1]

Look professional with every page, using Original HP pigment inks for vibrant, durable prints that last.[3]
Count on a better value for frequent printing with Original HP high-yield individual ink cartridges.[4]
Boost productivity with fast printing speeds – up to 14 ppm black-and-white and 8 ppm colour.[5]
Save up to 50% on paper with automatic two-sided printing of documents and borderless colour brochures.

Print on your terms

Print wirelessly from your mobile device – no router or access to local network required.[6]
Print documents, photos and more when you're on the go – from virtually anywhere – using HP ePrint.[7]
Easily connect to your local network and the Internet, wirelessly or using the 10/100 Ethernet port.[8]
Manage this HP all-in-one and scan on the go with the free HP All-in-One Printer Remote mobile app.[9]

Make every minute work for you

Easily manage all your tasks – just tap and swipe the 6.75 cm (2.65-inch) touchscreen.
Free up time and quickly copy, scan and fax multipage documents with the 35-page Automatic Document Feeder.
Turn up the print volume. Reload paper less and handle large print jobs, using the 225-sheet paper tray.
Depend on a printer with an up to 15,000-page monthly duty cycle – the perfect fit for reliable colour printing.

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 1200 DPI
Print resolution black
600 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
29 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print speed (ISO/IEC 24734) black
14 ppm
Print speed (ISO/IEC 24734) colour
8 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
17 s
N-in-1 print function
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Copy speed (black, draft, A4)
28 cpm
Copy speed (colour, draft, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Fax, Software
Scan speed (colour)
2.8 ppm
Scan speed (black)
5 ppm
Image formats supported
BMP, JPEG, JPG, PNG, TIF, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
75 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
75
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
200 - 800 pages per month
Maximum duty cycle *
15000 pages per month
Duplex functions *
Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
225 sheets
Total output capacity *
60 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
225 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Index card, Legal, Letter, Statement, L, 2L
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL, Monarch, 6 3/4
Paper handling
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
3x5, 4x6, 5x7, 8x10, 8.5x13
Borderless printing media sizes
Letter
Custom media width
101.6 - 215 mm
Custom media length
127 - 355 mm
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Bluetooth
No
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
1024 MB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
500 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
25 W
Power consumption (average operating)
25 W
Power consumption (printing)
4.9 W
Power consumption (sleep)
1.35 W
Power consumption (off)
0.33 W
Energy Star Typical Electricity Consumption (TEC)
0.35 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 8.1, Windows 11
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 90%
Certificates
Certification
EU EMC Directive 2004/108/EC, CISPR 22: 2008 /EN 55022: 2010 Class B, EN 55024: 2010, EN 61000-3-2: 2006+A1: 2009+A2: 2009, EN 61000-3-3: 2008 (Europe), FCC CFR 47 Part 15 Class B (USA), ICES-003, Issue 5 Class B (Canada), VCCI-2 (Japan), KCC (Korea), RCM (Australia/New Zealand), BSMI (Taiwan)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
461.9 mm
Depth
387.6 mm
Height
224 mm
Weight
8 kg
Packaging data
Package width
508 mm
Package depth
282 mm
Package height
464 mm
Package weight
10 kg
Packaging content
Cables included
AC, Phone
Manual
Yes
Bundled software
HP Printer Software, Google Toolbar, HP Update, Shop for Supplies Online
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
416 g
Layers per pallet
5 pc(s)
Products per pallet
40 pc(s)
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 2450 mm
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD, Internet Explorer, CD-ROM/DVD or Internet, USB; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD,Internet Explorer, CD-ROM/DVD or Internet, USB; Windows XP SP3 (32-bit only): Intel Pentium® II, Celeron® or 233 MHz compatible processor, 750 MB HD, Internet Explorer 6, CD-ROM/DVD or Internet, USB
PictBridge
No
Number of print heads
4
Disclaimer HP OfficeJet 6820 e Thermal inkjet A4 600 x 1200 DPI 14 ppm Wi-Fi:
Disclaimer

[1]Cost-per-page (CPP) claim compares the majority of multi-pass colour laser AiOs < 400€ as of February 2014 based on market share as reported by Q4 2013 IDC. CPP for laser supplies are based on published specifications of the manufacturers’ highest capacity cartridges. CPP based on HP 934XL/935XL ink cartridges estimated street price, published yield and continuous printing. Actual prices may vary. Actual yields may vary based on images printed and other factors. See www.hp.com/go/learnaboutsupplies.
[2]Local printing requires mobile device and printer to be on the same wireless network or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/mobileprinting for more details.
[3]Fade resistance based on paper-industry predictions for acid-free papers and Original HP inks; colourant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909. Water resistance based on HP internal testing, using paper with the ColorLok® logo.
[4]Based on HP 934XL High-Yield Black Original Ink Cartridge and HP 935XL High-Yield colour Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Value compared with estimated street price and average page yield of standard-yield HP 934/935 ink cartridges. Actual pricing may vary.
[5]After first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[6]Mobile device must be connected directly to the WiFi network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[7]Check your compatible device's official app store for HP ePrint app download availability. Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.
[8]Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[9]Mobile device requires wireless access point and an Internet connection. Compatible with iPhone 4® and later, iPad® 4th Gen, iPad mini™, iPad Air™ and iPod® 5G using iOS 7or later and mobile devices using Android 4.0.x or later. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer to be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[10]Requires a wireless access point and an Internet connection to the printer. Services require registration.