location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8648A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 6 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 8 MB Built-in processor Intel® Pentium® III
Warranty: 1-year limitedbacked by hp customer care service and support
Long product name HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm :
The long product name of HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

hp psc 2110 printer/scanner/copier
More>>>
HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm:
The official description of HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP PSC 2110 is a compact multifunction device that delivers impressive printing with flatbed scanning and copying. It produces vibrant, photo-quality images with up to 4800-optimised dpi*, and delivers easy colour scanning and copying.

Short summary description HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm:
This short summary of the HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 2110, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Blue, Grey

Long summary description HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm:
This is an auto-generated long summary of HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm based on the first three specs of the first five spec groups.

HP PSC 2110. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 3.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Blue, Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Print speed (black, draft quality, A4/US Letter)
14 ppm
Print speed (colour, draft quality, A4/US Letter)
10 ppm
Print speed (black, best quality, A4)
2 ppm
Print speed (colour, best quality, A4)
0.5 ppm
Print speed (black, fast normal quality, A4)
7 ppm
Print speed (colour, fast normal quality, A4)
5 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Copy speed (black, draft, A4)
14 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
N-in-1 copy function (N=)
2
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
TWAIN version
1.7
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
40
Standard input capacity for transparencies
25
Input capacity for envelopes (primary tray)
15 sheets
Maximum input capacity for envelopes
15
Maximum input capacity for labels
20
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Input & output capacity
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
40
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Photo paper sizes (imperial)
4x6, 5x7"
Custom media width
76 - 215 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 90 g/m²
Envelope feeder
Yes
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
8 MB
Card reader integrated
No
Internal memory *
8 MB
Built-in processor
Yes
Processor family
Intel® Pentium® III
Mac compatibility
Yes
Minimum system requirements
CD-ROM 800x600 SVGA USB
Design
Product colour *
Blue, Grey
Market positioning *
Home & office
Power
Power consumption (average operating)
75 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 98, Windows ME
Mac operating systems supported
Mac OS 9.0, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma
Minimum RAM
64 MB
Minimum storage drive space
300 MB
Minimum processor
Intel Pentium II/Celeron
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
15 - 32 °C
Certificates
Certification
IEC, CISPR22, AS/NZS, CNS, FCC, VCCI, GB, NOM, UL/CSA
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package weight
9.26 kg
Other features
Dimensions (WxDxH)
492 x 422 x 286 mm
Acoustic power emissions
6.0B(A)
Acoustic pressure emissions
6 dB
Network ready
No
Power requirements
100 - 240V
Minimum system requirements for Macintosh
PowerPC G3 64MB RAM 100MB HDD CD-ROM 800x600 SVGA USB
Standard output capacity for transparencies
25 sheets
Compatible operating systems
Windows 98 Windows 98 SE Windows Me Windows 2000 Windows XP Mac OS 9.0, 10.0, 10.1
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:55:22
Uk has collected 2 expert reviews for HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 18:55:22
A useful multifunction device for the small office or home.
0%
Country Distributor
United Kingdom 1 distributor(s)