"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","7423586","","HP","C8648A","7423586","0808736182638|808736182638|0808736182546|808736182546|0808736182553|808736182553|0808736182560|808736182560|0808736182577|808736182577|0808736334020|808736334020|0808736182584|808736182584|0808736183154|808736183154|0808736182591|808736182591|0808736182607|808736182607|0808736182614|808736182614|0808736182621|808736182621|0808736182645|808736182645|0808736182652|808736182652|0808736182669|808736182669|0808736182676|808736182676|0808736182683|808736182683|0808736182690|808736182690|0808736182706|808736182706|0808736182713|808736182713|0808736182720|808736182720|0808736182737|808736182737|0808736182744|808736182744|0808736182751|808736182751|0808736182768|808736182768|0808736182775|808736182775|0808736182782|808736182782|0808736183161|808736183161|0808736182799|808736182799|0808736183147|808736183147|0808736184892|808736184892","Multifunctionals","304","PSC","","2110","20210820200514","ICECAT","1","130457","http://images.icecat.biz/img/norm/high/7423586-6374.jpg","500x500","http://images.icecat.biz/img/norm/low/7423586-6374.jpg","http://images.icecat.biz/img/gallery_mediums/img_7423586_medium_1481545297_6137_14419.jpg","http://images.icecat.biz/thumbs/7423586.jpg","","","HP PSC 2110 Inkjet A4 4800 x 1200 DPI 6 ppm","hp psc 2110 printer/scanner/copier","HP PSC 2110, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Blue, Grey","HP PSC 2110. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 3.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Blue, Grey","The HP PSC 2110 is a compact multifunction device that delivers impressive printing with flatbed scanning and copying. It produces vibrant, photo-quality images with up to 4800-optimised dpi*, and delivers easy colour scanning and copying.","http://images.icecat.biz/img/norm/high/7423586-6374.jpg|http://images.icecat.biz/img/gallery/img_7423586_high_1472493207_5912_26430.jpg|http://images.icecat.biz/img/gallery/img_7423586_high_1472493208_2615_26430.jpg","500x500|400x328|425x319","||","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: N","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 6 ppm","Print speed (colour, normal quality, A4/US Letter): 3.5 ppm","Print speed (black, draft quality, A4/US Letter): 14 ppm","Print speed (colour, draft quality, A4/US Letter): 10 ppm","Copying","Copying: Colour copying","Duplex copying: N","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 6 cpm","Copy speed (colour, normal quality, A4): 2 cpm","Copy speed (black, draft, A4): 14 cpm","Maximum number of copies: 50 copies","Copier resize: 50 - 400%","N-in-1 copy function (N=): 2","Scanning","Scanning: Colour scanning","Duplex scanning: N","Optical scanning resolution: 600 x 1200 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 19200 x 19200 DPI","Maximum scan area: A4 / Letter (216 x 297)","Input colour depth: 48 bit","Output colour depth: 24 bit","Greyscale levels: 256","TWAIN version: 1.7","Fax","Faxing: N","Duplex faxing: N","Features","Maximum duty cycle: 3000 pages per month","Number of print cartridges: 2","Printing colours: Black, Cyan, Magenta, Yellow","Digital sender: N","Page description languages: PCL 3","All-In-One-multitasking: Y","Input & output capacity","Total number of input trays: 1","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4,A5,A6","Maximum print size: 216 x 356 mm","Non-ISO print media sizes: Legal","Envelopes sizes: DL","Photo paper sizes (imperial): 4x6,5x7""","Custom media width: 76 - 215 mm","Custom media length: 127 - 356 mm","Paper tray media weight: 60 - 90 g/m²","Ports & interfaces","Direct printing: N","Standard interfaces: USB 2.0","USB port: Y","USB 2.0 ports quantity: 1","Network","Wi-Fi: N","Ethernet LAN: N","Performance","Internal memory: 8 MB","Maximum internal memory: 8 MB","Card reader integrated: N","Built-in processor: Y","Processor family: Intel® Pentium® III","Mac compatibility: Y","Minimum system requirements: CD-ROM\n800x600 SVGA\nUSB","Design","Product colour: Blue, Grey","Market positioning: Home & office","Power","Power consumption (average operating): 75 W","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000,Windows 98,Windows ME","Mac operating systems supported: Mac OS 9.0,Mac OS X 10.0 Cheetah,Mac OS X 10.1 Puma","Minimum RAM: 64 MB","Minimum storage drive space: 300 MB","Minimum processor: Intel Pentium II/Celeron","Operational conditions","Operating relative humidity (H-H): 15 - 85%","Operating temperature (T-T): 15 - 32 °C","Certificates","Certification: IEC, CISPR22, AS/NZS, CNS, FCC, VCCI, GB, NOM, UL/CSA","Sustainability","Sustainability certificates: ENERGY STAR","Packaging data","Package weight: 9.26 kg","Other features","Dimensions (WxDxH): 492 x 422 x 286 mm","Network ready: N","Power requirements: 100 - 240V","Minimum system requirements for Macintosh: PowerPC G3\n64MB RAM\n100MB HDD\nCD-ROM\n800x600 SVGA\nUSB","Compatible operating systems: Windows 98\nWindows 98 SE\nWindows Me\nWindows 2000\nWindows XP\nMac OS 9.0, 10.0, 10.1","All-in-one functions: Copy, Print, Scan","Colour all-in-one functions: Copy, Print, Scan","Printing","Print speed (black, best quality, A4): 2 ppm","Print speed (colour, best quality, A4): 0.5 ppm","Print speed (black, fast normal quality, A4): 7 ppm","Print speed (colour, fast normal quality, A4): 5 ppm","Input & output capacity","Standard input capacity for cards: 40","Standard input capacity for transparencies: 25","Input capacity for envelopes (primary tray): 15 sheets","Maximum input capacity for envelopes: 15","Maximum input capacity for labels: 20","Maximum input capacity for transparencies: 25 sheets","Maximum input capacity for 10 x 15 cm photographs: 30 sheets","Standard output capacity for envelopes: 10 sheets","Standard output capacity for cards: 40","Paper handling","Envelope feeder: Y","Other features","Acoustic power emissions: 6.0B(A)","Acoustic pressure emissions: 6 dB","Standard output capacity for transparencies: 25 sheets"