location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser 2600DTN incl. 36 month On-Site-Service

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser 2600DTN incl. 36 month On-Site-Service
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C585031CW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser 2600DTN incl. 36 month On-Site-Service
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Maximum duty cycle: 120.000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 350 MHz
Long product name Epson AcuLaser 2600DTN incl. 36 month On-Site-Service :
The long product name of Epson AcuLaser 2600DTN incl. 36 month On-Site-Service. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser 2600DTN - 600x600 DPI, 30 ppm, 350 MHz, 64 MB
More>>>
Epson AcuLaser 2600DTN incl. 36 month On-Site-Service:
The official description of Epson AcuLaser 2600DTN incl. 36 month On-Site-Service as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The mono laser printer that lets you print in colour
The innovative Epson AcuLaser 2600 series doesn't just give you fast, professional mono printing. It also gives you maximum flexibility. You can convert to colours - and back again - by easily adding or removing the colour toner cartridges.
The Epson AcuLaser 2600 Series is easy to use thanks to the large, backlit LCD panel.

You want fast, high-volume printing?
The Epson AcuLaser 2600 series uses Epson's innovative technology to print at an impressive 30 pages per minute in black and white. This is faster than many mono laser printers. It certainly won't keep you waiting, with the first mono page printed in 9.3 seconds.

You need high quality results?
As a world leader in imaging technology you can count on us to provide the highest quality.With the Epson AcuLaser 2600 series, even the finest details are accurately reproduced in vibrant natural colours and crisp black and white using our innovative Epson AcuBrite toners.When printing in colour, perfect output is achieved through our innovative Epson AcuLaser Colour 2400 RIT* that automatically smoothes out jagged edges in text and graphics.
For great black and white printing, just insert 1 or 4 black toners.
To convert to colour printing, just add the CMYK toners.No job is too big. We give you trouble-free printing with one of the largest standard paper capacities on the market at 650 sheets - expandable up to 1150. And when printing in mono you can insert 4 black toner cartridges for 4 times the capacity, therefore increasing your page yield to 20,000 pages. Even the largest files are handled with ease. The Epson MiTech technology, enables very good memory management and the printer includes 64MB RAM standard, upgradeable to 512MB. Finally, with a monthly print volume of 120,000 pages in black and white, this printer is highly reliable.
At the heart of this impressive performance is our powerful Dual ASIC technology that delivers optimum print engine operation, fast image processing and high quality output. At the touch of a button you can print high volumes of business documents quickly and efficiently.

You want hassle free printing?
Printer management and IT support is made easy thanks to the fact that when users want to print in colour, there is no need for a separate printer. They'll be able to use the printer straight away as there is only one control panel, LCD display, user interface and one set of consumables so there really is only one printer to manage! It's simple to use too, with a large LCD and control panel that give you detailed step-by-step instructions.
The Epson AcuLaser 2600 series integrates easily with all your applications. It contains all the common emulations and interfaces as standard, including Ethernet 10/100 Base Tx networking capability. So you can focus on running your business, we ensure that minimal downtime and user intervention is required to run the Epson AcuLaser 2600 series.
- Upgrade easily to colour whenever you want by just adding/removing colour toners.
- High speed printing at 30ppm in black and white and 7.5ppm in colour.
- Print in mono with 4 times the capacity; simply insert 4 black cartridges.
- Fast first page out time of 9.3 seconds in black and white and 15.3 seconds in colour.
- Accurate, consistent and economical output with Epson AcuBrite toner.
- Cost of printing in black and white is the same as a mono-only laser printers.
- Large paper capacity: 650 sheets standard,1150 sheets max.
- Comprehensive connectivity as standard, Parallel, Hi-Speed USB(2.0 compatible) and 10/100 Base Tx Ethernet.
- Supports all common emulations: ESC/Page, PCL6, Adobe PostScript 3T, ESC/P2T, FX, IBM I239X and PCL5c (optional).

Short summary description Epson AcuLaser 2600DTN incl. 36 month On-Site-Service:
This short summary of the Epson AcuLaser 2600DTN incl. 36 month On-Site-Service data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser 2600DTN incl. 36 month On-Site-Service, Colour, 600 x 600 DPI, A4, 30 ppm, Network ready

Long summary description Epson AcuLaser 2600DTN incl. 36 month On-Site-Service:
This is an auto-generated long summary of Epson AcuLaser 2600DTN incl. 36 month On-Site-Service based on the first three specs of the first five spec groups.

Epson AcuLaser 2600DTN incl. 36 month On-Site-Service. Colour. Maximum duty cycle: 120.000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Colour *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9.3 s
Time to first page (colour, normal)
15.3 s
Features
Maximum duty cycle *
120.000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
1150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Media weight (tray 1)
64 - 163 gsm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, Rendezvous (mDNS), SNTP, SSDP NetBEUI, NetWare & AppleTalk: SNMP
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Processor frequency
350 MHz
Design
Certification
IEC60950 IEC60825-1 IEC61000-4-2 CISPR 24 EN61000-3-3 IEC61000-4-4 EN55022 Class B EN61000-3-2 Class A
Power
Power consumption (standby)
99 W
Power consumption (PowerSave)
12 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
40 kg
Dimensions (WxDxH)
447 x 518 x 538 mm
Packaging data
Package width
570 mm
Package depth
740 mm
Package height
1260 mm
Package weight
54 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
74.2 cm
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
74.2 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Yes
I/O ports
USB
Standard media sizes
LT, GLT, HLT, EXE, C5, C6, Com-#10, DL, Monarch, ISO-B5 98 x 148mm - 216 x 297mm
Power requirements
AC 220V - 240V ±10% 50Hz /60Hz
Networking features
Fast-Ethernet
Power consumption (active)
900 W
Compatible operating systems
Windows 98/Me/XP/2000/Server 2003 NT 4.0 Mac OS 9.X, OSX 10.1.2 +
Emulations
ESC/P2, FX, IBM I239X
Quantity per pack
1 pc(s)