location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C2600 Photoconductor Unit 10k/40k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C2600 Photoconductor Unit 10k/40k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051107
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:13:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson AL-C2600 Photoconductor Unit 10k/40k :
The long product name of Epson AL-C2600 Photoconductor Unit 10k/40k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoconductor Unit
More>>>
Epson AL-C2600 Photoconductor Unit 10k/40k:
The official description of Epson AL-C2600 Photoconductor Unit 10k/40k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The drum cartridge lies at the heart of the laser printing system so high quality and durability are a must! EPSON drum cartridges are manufactured to high specifications with tight tolerances to ensure optimum mechanical and quality performance.

Compatible with AcuLaser C2600N & AcuLaser 2600N.

Short summary description Epson AL-C2600 Photoconductor Unit 10k/40k:
This short summary of the Epson AL-C2600 Photoconductor Unit 10k/40k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C2600 Photoconductor Unit 10k/40k, China, 460 x 260 x 272 mm, 1.97 kg, 1 pc(s), 260 mm, 460 mm

Long summary description Epson AL-C2600 Photoconductor Unit 10k/40k:
This is an auto-generated long summary of Epson AL-C2600 Photoconductor Unit 10k/40k based on the first three specs of the first five spec groups.

Epson AL-C2600 Photoconductor Unit 10k/40k. Country of origin: China. Dimensions (WxDxH): 460 x 260 x 272 mm, Weight: 1.97 kg. Quantity per pack: 1 pc(s), Package width: 260 mm, Package depth: 460 mm. Products per pallet: 24 pc(s), Master (outer) case gross weight: 8 g, Master (outer) case length: 552 mm

Features
Country of origin
China
Weight & dimensions
Dimensions (WxDxH)
460 x 260 x 272 mm
Weight
1.97 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
260 mm
Package depth
460 mm
Package height
280 mm
Package weight
2.35 kg
Logistics data
Products per pallet
24 pc(s)
Logistics data
Master (outer) case gross weight
8 g
Master (outer) case length
552 mm
Master (outer) case width
486 mm
Master (outer) case height
584 mm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per master (outer) case
4 pc(s)
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
16 pc(s)
Products per pallet (UK)
48 pc(s)
Pallet length (UK)
65.7 cm
Country Distributor
United Kingdom 1 distributor(s)