Fluke 2584181 user manual
(1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Delivers accuracy even in noisy environments with distorted waveforms present on electronic loads with low-pass filter
- - Logs any power quality parameter, including harmonics, for minutes or for over a month to help identify intermittent faults
- - Verifies batteries with direct measurement of DC ripple (%) for battery and DC systems
- - Analyzes and logs harmonics digitally or graphically
- - Captures and analyzes inrush current nuisance tripping due from 3 seconds to 300 seconds
- - Makes it easy to confirm power meter setup with large backlit color display of waveforms and trends
- - Downloads logged data via USB with PowerLog application software making it easy to view trends and screenshots, analyze, and create reports
- - Powers the instrument without using the battery when performing extended logging sessions
- - Provides built in three-phase power measurement capability for balanced loads
- - Allows you to view graphs and generate reports with included Power Log software
- - Combines the functions of a power analyzer, power quality logger, scope, data logger, and clamp meter in one handy tool
- - Measures AC current to 1400 A RMS and DC current to 2000 A without breaking the circuit
- - Carries the highest safety rating: 600 V CAT IV rated for use at the service entrance
Long product name Fluke 345
:
2000 A DC, 825 V/A DC, LCD, 1.5 V Alkaline
The long product name of Fluke 345. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2000 A DC, 825 V/A DC, LCD, 1.5 V Alkaline
More>>>
Short summary description Fluke 345:
This short summary of the Fluke 345 data-sheet is auto-generated and uses the product title and the first six key specs.
Fluke 345, LCD, CAT IV 600V, Alkaline, 820 g, Red, Yellow
Long summary description Fluke 345:
This is an auto-generated long summary of Fluke 345 based on the first three specs of the first five spec groups.
Fluke 345. Measuring category: CAT IV 600V, AC current maximum resolution (probe): 1 A, DC current (max): 2000 A. Display: LCD. Battery technology: Alkaline, Battery type: AA. Product colour: Red, Yellow, Clamp opening: 6 cm, Certification: IEC 61010-1, IP40, EN60529, IEC/EN 61326-1:1997 A, CE. Width: 98 mm, Depth: 52 mm, Height: 300 mm