location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke TP220 test probe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TP220
Category: Test Probes Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:03
The date of the most recent change of this product data-sheet in Icecat.
Fluke TP220 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke TP220 test probe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One pair of industrial test probes (red, black)
  • - Sharp, 12 mm stainless steel tip provides reliable contact
  • - Flexible finger barrier improves grip
  • - Recommended for use with TL222 and TL224 test leads
  • - CAT II 1000 V, 10 A rating
Warranty: 1 year
Long product name Fluke TP220 test probe :
The long product name of Fluke TP220 test probe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 V, 10 A, CAT II, Black/Red
More>>>
Short summary description Fluke TP220 test probe:
This short summary of the Fluke TP220 test probe data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke TP220, Test probe, Black, Red, Stainless steel, TL222, TL224

Long summary description Fluke TP220 test probe:
This is an auto-generated long summary of Fluke TP220 test probe based on the first three specs of the first five spec groups.

Fluke TP220. Product type: Test probe, Product colour: Black, Red, Material: Stainless steel

Brand Image Product code Product Stock Price from
Fluke

Fluke TLK282-1 Test lead, probe & clip set
(show image)
3971252 TLK282-1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)