location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 5270 Intel® Core™ i3 i3-9100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2GY76
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184294529
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 5270 Intel® Core™ i3 i3-9100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel® Core™ i3 i3-9100 3.6 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 1 TB HDD DVD-RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - 2 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL OptiPlex 5270 Intel® Core™ i3 i3-9100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the DELL OptiPlex 5270 Intel® Core™ i3 i3-9100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 5270, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Pro

Long summary description DELL OptiPlex 5270 Intel® Core™ i3 i3-9100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of DELL OptiPlex 5270 Intel® Core™ i3 i3-9100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

DELL OptiPlex 5270. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.6 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Pixel pitch
0.2745 x 0.2745 mm
Screen shape
Flat
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
9th gen Intel® Core™ i3
Processor model *
i3-9100
Processor cores
4
Processor threads
4
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD size
2.5"
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card memory
64 GB
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Speakers manufacturer
Waves
Built-in microphone
Yes
Audio chip
Realtek ALC3246
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera signal format
1080p
Camera HD type
Full HD
Privacy camera
Yes
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Design
Product colour *
Black
Cable lock slot
Yes
On/off button
Yes
Performance
Product type *
All-in-One PC
Placement supported
Horizontal
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Operating system language
Multilingual
Trial software
Microsoft Office
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134870
Power
AC adapter frequency
47/63 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
498 mm
Depth (with stand)
225 mm
Weight (with stand)
8.34 kg
Width (without stand)
498 mm
Depth (without stand)
54.5 mm
Height (without stand)
329 mm
Weight (without stand)
5.33 kg
Package width
798 mm
Package depth
192 mm
Package height
486 mm
Package weight
12.4 kg
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Power cord included
Yes
Manual
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Stand type
Height adjustable stand