location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P136-06N-HDR-W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332241252 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:10:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Active adapter converts Single- and Dual-Mode DP++ output for viewing on display
  • - Compact unit fits easily into pocket, briefcase or laptop bag for instant use anywhere
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in. :
The long product name of Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.
More>>>
Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.:
The official description of Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DisplayPort to HDMI Adapter Connects a 4K HDMI Monitor to Your Computer
Expand the potential of your DisplayPort computer or notebook by connecting it to a 4K HDMI-enabled television, monitor or projector. This active converter helps you transmit digital audio and 4K video from the DisplayPort 1.2 output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. It’s an ideal tool for working in high-definition photography, videography or cinematography, as well as streaming video for digital signage in crystal-clear 4K.

More Convenient, Less Expensive Way to Watch 4K Video
This active adapter features a male DP connector and a female HDMI connector, allowing you to continue using your existing HDMI display and HDMI cable (such as P568-Series cables) to transmit video signals without the expense of a new DP display.

Transmits Crystal-Clear 4K HDMI Video with HDR and 4:4:4 Color
The P136-06N-HDR-W supports Ultra HD video resolutions up to 4K at 60 Hz (3840 x 2160). It’s compatible with HDMI standards for carrying HDR signals, which provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play DisplayPort to HDMI active converter requires no software, drivers or external power. It’s compatible with both Single- and Dual-Mode (DP++) DP output and is recommended for use with graphics cards that do not output DP++ signals. The compact unit fits easily into a briefcase or laptop bag for connecting on the go. The P136-06N-HDR-W is backward compatible with 1080p displays and pre-1.2 DisplayPort sources, allowing you to use the adapter with older equipment.

Short summary description Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.:
This short summary of the Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in., 0.1 m, DisplayPort, HDMI Type A (Standard), Male, Female, Straight

Long summary description Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.:
This is an auto-generated long summary of Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in. based on the first three specs of the first five spec groups.

Tripp Lite P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in.. Cable length: 0.1 m, Connector 1: DisplayPort, Connector 2: HDMI Type A (Standard). Sustainability certificates: RoHS. Cable diameter: 4.8 mm, Weight: 30 g, Width: 37.1 mm. Quantity per pack: 1 pc(s), Package width: 119.4 mm, Package depth: 100.1 mm. Master (outer) case width: 255 mm, Master (outer) case length: 119.9 mm, Master (outer) case height: 119.4 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.1 m
Connector 1 *
DisplayPort
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Female
HDMI version
2.0
HDCP
Yes
HDCP version
2.2
DisplayPort version
1.2
High Dynamic Range (HDR) supported
Yes
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Supported video modes
2160p
Maximum refresh rate
60 Hz
3D
Yes
Product colour
White
Jacket material
Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC)
Converter type
Active video converter
Country of origin
Vietnam
Certification
REACH, CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Cable diameter
4.8 mm
Weight
30 g
Width
37.1 mm
Depth
41.9 mm
Height
14.5 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
119.4 mm
Package depth
100.1 mm
Package height
20.3 mm
Package weight
50 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
255 mm
Master (outer) case length
119.9 mm
Master (outer) case height
119.4 mm
Master (outer) case gross weight
580 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332241259
Brand Image Product code Product Stock Price from
Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft.
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in. Tripp Lite P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in.
(show image)
P137-06N-HDR-W P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack Tripp Lite P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm) Tripp Lite P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm)
(show image)
P137-06N-HDV4KW P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, White, 6-in. (15.24 cm) Tripp Lite P137-06N-HDVW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, White, 6-in. (15.24 cm)
(show image)
P137-06N-HDVW P137-06N-HDVW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HD4K6B Keyspan Mini DisplayPort to HDMI Active Adapter/Video Converter (M/F) - 4K 60 Hz, DP 1.2, HDCP 2.2, Black, 6 in. Tripp Lite P137-06N-HD4K6B Keyspan Mini DisplayPort to HDMI Active Adapter/Video Converter (M/F) - 4K 60 Hz, DP 1.2, HDCP 2.2, Black, 6 in.
(show image)
P137-06N-HD4K6B P137-06N-HD4K6B Keyspan Mini DisplayPort to HDMI Active Adapter/Video Converter (M/F) - 4K 60 Hz, DP 1.2, HDCP 2.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in. Tripp Lite P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in.
(show image)
P136-06N-H2V2LB P136-06N-H2V2LB DisplayPort to HDMI Active Adapter (M/F), Latching Connector, 4K 60 Hz, DP1.2, HDCP 2.2,Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4K6 Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, White, 6 in. Tripp Lite P137-06N-HDV4K6 Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, White, 6 in.
(show image)
P137-06N-HDV4K6 P137-06N-HDV4K6 Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, White, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P130-06N-DP-V2 4K HDMI to DisplayPort Active Adapter Video Converter with USB Power, HDMI to DisplayPort (M/F), 4K 30Hz, 6-in. (15.24 cm) Tripp Lite P130-06N-DP-V2 4K HDMI to DisplayPort Active Adapter Video Converter with USB Power, HDMI to DisplayPort (M/F), 4K 30Hz, 6-in. (15.24 cm)
(show image)
P130-06N-DP-V2 P130-06N-DP-V2 4K HDMI to DisplayPort Active Adapter Video Converter with USB Power, HDMI to DisplayPort (M/F), 4K 30Hz, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)